EN
  • EN
  • DE

UCC3813PW-3G4

Part No UCC3813PW-3G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Power Economy BiCMOS Current Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 3.6 V ~ 12 V
Frequency - Switching 31kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276471-UCC3813PW-3G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3813-3
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3813PW-3G4 CAD Model

Description

Overview of Texas Instruments UCC3813PW-3G4

The UCC3813PW-3G4 is a high-performance, low-power, BiCMOS current-mode pulse width modulator (PWM) controller from Texas Instruments. This device is part of the UCC3813 series, which are known for their reliability and versatility in power supply applications. The UCC3813PW-3G4 is specifically designed to cater to a wide range of power conversion applications including AC-DC power supplies, DC-DC converters, and isolated and non-isolated configurations.

Key Features

  • Efficiency: The UCC3813PW-3G4 is optimized for low power consumption, which translates to higher efficiency in power supply designs. It achieves this through features such as low startup and operating currents.
  • Performance: With its current-mode control, the device provides excellent transient response, tight output regulation, and inherent pulse-by-pulse current limiting, enhancing the performance and reliability of the end application.
  • Flexibility: This PWM controller supports a wide range of input voltages and is compatible with various types of power topologies, making it a flexible choice for designers.
  • Frequency: The UCC3813PW-3G4 operates at a fixed frequency that can be programmed by the user, allowing for a controlled and predictable switching behavior.
  • Protection Features: It includes a variety of protection features such as under-voltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown, ensuring the safety and longevity of the power supply.

Applications

The Texas Instruments UCC3813PW-3G4 is suitable for a diverse range of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Industrial power systems
  • Portable electronics

Package and Quality

The UCC3813PW-3G4 is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for adequate thermal performance. Texas Instruments' commitment to quality ensures that the UCC3813PW-3G4 meets stringent industry standards for performance and reliability.

In summary, the UCC3813PW-3G4 from Texas Instruments stands out as a robust and efficient solution for modern power management challenges, offering designers a combination of performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess