EN
  • EN
  • DE

UCC3808D-1

Part No UCC3808D-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 14 V
Duty Cycle 50%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 056163-UCC3808D-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3808D-1 CAD Model

Description

Overview of Texas Instruments UCC3808D-1

The UCC3808D-1 from Texas Instruments is a compact, low-power pulse-width modulator (PWM) controller designed for a wide range of power supply applications. This device is particularly well-suited for use in switch-mode power supplies, where efficiency and reliability are critical. With its dual-output drive stages and programmable soft-start capability, the UCC3808D-1 ensures smooth operation and reduced stress on power components during startup.

Key Features

  • Low Startup and Operating Current: The UCC3808D-1 boasts a low startup current of typically 0.5 µA and a low operating current of typically 1 mA, making it an energy-efficient choice for battery-operated and energy-sensitive applications.
  • Programmable Soft Start: This feature allows for a controlled ramp-up of the output voltage, minimizing inrush current and preventing voltage overshoot, thereby extending the life of the power supply components.
  • Current Mode Control: The UCC3808D-1 employs current mode control which provides superior transient response, simplifies loop compensation, and ensures consistent performance over a wide range of input voltages and output loads.
  • Frequency Programmability: Users can set the operating frequency anywhere from 10 kHz to 1 MHz, providing flexibility in the design of the power supply and enabling the use of smaller, less expensive passive components.
  • Drive Capability: It has robust output drivers capable of driving a 1 nF load with rise and fall times typically under 50 ns, ensuring fast and efficient switching of power transistors.

Applications

The UCC3808D-1 is versatile and can be used in various applications, including:

  • Isolated and non-isolated flyback converters
  • Forward converters
  • DC-DC converters
  • Offline power supplies
  • Telecommunication equipment power supplies
  • Portable device chargers

Package and Availability

The UCC3808D-1 is available in an 8-pin SOIC package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance over a wide temperature range. This device is available through Texas Instruments' distribution network, providing easy access for designers and manufacturers worldwide.

With its combination of features, the UCC3808D-1 is an excellent choice for designers looking to implement a reliable, efficient, and flexible power management solution in their next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4176 $51.2640
36+ $2.8042 $100.9512
56+ $2.7165 $152.1240
77+ $2.6289 $202.4253
99+ $2.5413 $251.5887
132+ $2.2784 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess