EN
  • EN
  • DE

UCC3808ADTR

Part No UCC3808ADTR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716860-UCC3808ADTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3808ADTR CAD Model

Description

Overview of Texas Instruments UCC3808ADTR

The UCC3808ADTR is a sophisticated low-power pulse width modulation (PWM) controller from Texas Instruments, designed for a wide range of power supply applications. This advanced IC is engineered to provide reliable performance in systems that require efficient power conversion and management. It is particularly well-suited for use in switch-mode power supplies, DC-DC converters, and other power control circuits.

Key Features

  • Low Startup and Operating Current: The UCC3808ADTR is optimized for low-power operation, with a startup current of typically 0.1µA and an operating current of typically 1mA, making it an excellent choice for energy-sensitive applications.
  • Wide Supply Voltage Range: This device can operate over a wide supply voltage range from 4.5V to 15V, accommodating various application needs and ensuring flexibility in system design.
  • Dual Output Drive Stages: The controller features dual output drive stages with a peak current of 0.5A, allowing for direct drive of the power stage's MOSFET or IGBT.
  • Programmable Soft Start: To prevent inrush current at startup, the UCC3808ADTR includes a programmable soft-start feature that gradually ramps up the output voltage.
  • Current Mode Control: With current mode control, the device provides excellent output voltage regulation, fast transient response, and simplified loop compensation.

Applications

The UCC3808ADTR is versatile and can be used in a variety of applications, including:

  • Offline and DC-to-DC power supplies
  • Telecommunications equipment
  • Industrial systems
  • Portable and battery-powered devices

Package and Availability

The Texas Instruments UCC3808ADTR is available in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The device is also offered in tape and reel packaging, facilitating efficient handling and manufacturing processes for high-volume production.

With its robust feature set and flexible design options, the UCC3808ADTR from Texas Instruments stands out as a reliable and efficient solution for advanced power management applications.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $8.2538
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Infineon Technologies
Lowest to $9.7932
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Lowest to $12.6416
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess