EN
  • EN
  • DE

UCC38085DR

Part No UCC38085DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW PUSH-PULL 8SOIC / Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5 V
Voltage - Supply (Vcc/Vdd) 8.3V ~ 15V
Duty Cycle 49%
Frequency - Switching 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number UCC380
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-UCC38085DR-TITR-ND,TEXTISUCC38085DR,2156-UCC38085DR
Standard Package 2,500
Win Source Part Number 1319579-UCC38085DR
Ultra Librarian 3D Model Ultra Librarian UCC38085DR CAD Model

Description

Overview of Texas Instruments' UCC38085DR

The UCC38085DR, manufactured by Texas Instruments, is a highly efficient low-power pulse width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is part of the BiCMOS family and aims to provide an optimal solution for offline and DC-to-DC converter applications. It is particularly suitable for systems that demand low standby power consumption and high performance.

Key Features

  • Peak Current Mode Control: The UCC38085DR implements peak current mode control, which simplifies the loop compensation while providing inherent input voltage feed-forward compensation.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various applications and ensuring flexibility in design.
  • Programmable Slope Compensation: This feature helps to prevent sub-harmonic oscillation for duty cycles greater than 50%, thereby enhancing the stability of the power supply.
  • Low Startup and Operating Current: The device boasts a low startup current of typically 0.3 µA and a low operating current, making it an excellent choice for energy-efficient power supplies.
  • Internal Soft Start: An internal soft start function limits the inrush current during startup, contributing to the reliability and longevity of the system.
  • Frequency Dithering: To reduce electromagnetic interference (EMI), the UCC38085DR offers frequency dithering, which varies the switching frequency slightly to spread the energy over a wider frequency band.

Applications

  • AC/DC Converters
  • Offline Power Supplies
  • DC/DC Converters
  • Power Supplies for Consumer Electronics
  • Telecommunication and Industrial Power Systems

With its advanced features and versatile nature, the UCC38085DR is well-suited for designers looking to optimize their power supply designs for efficiency, size, and cost. Whether it's for consumer electronics, telecommunication equipment, or industrial systems, this PWM controller from Texas Instruments stands as a robust choice for modern power management solutions.

Package and Availability

The UCC38085DR is available in an 8-pin SOIC package, ensuring compactness and ease of integration into various circuit designs. Its footprint compatibility with other members of its product family allows for flexible design adaptations and upgrades.

For detailed specifications, application notes, and support tools, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess