EN
  • EN
  • DE

UCC38084PWRG4

Part No UCC38084PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 4.1 V ~ 15 V
Frequency - Switching 200kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276444-UCC38084PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC38084
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC38084PWRG4 CAD Model

Description

Product Overview: UCC38084PWRG4

The UCC38084PWRG4 is a high-performance, low-power, current-mode pulse width modulation (PWM) controller from Texas Instruments. Designed for a wide range of power supply applications, this versatile chip provides efficient power management and is an ideal solution for switch-mode power supplies (SMPS). Its advanced features and robust design make it suitable for various applications, including AC-DC adapters, offline power converters, DC-DC modules, and more.

Key Features

  • Current-Mode Control: The UCC38084PWRG4 operates using current-mode control, which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Wide Supply Voltage Range: This PWM controller can operate over a wide supply voltage range, accommodating various application requirements.
  • Low Startup and Operating Current: The device features a low startup current of 0.15 mA (typical) and an operating current of 2.5 mA (typical), making it an energy-efficient choice for power-sensitive designs.
  • High-Frequency Operation: With the capability to operate up to 1 MHz, the UCC38084PWRG4 allows for smaller external components, resulting in compact and cost-effective power supply designs.
  • Programmable Soft Start: The soft-start feature limits inrush current during startup, enhancing the reliability and longevity of the power supply.
  • Built-in Error Amplifier: The integrated error amplifier simplifies feedback loop design and improves overall system stability.
  • Under-Voltage Lockout (UVLO): UVLO protection ensures the controller operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications

  • AC-DC Power Supplies
  • Isolated and Non-Isolated Bias Supplies
  • DC-DC Converters
  • Offline Power Converters
  • Pre-Regulators for Linear Regulators

The UCC38084PWRG4 is available in a TSSOP-8 package, offering a compact footprint for space-constrained applications. Its advanced control features and high-frequency operation make it a flexible and efficient solution for a broad range of power management tasks. By integrating this controller into your power supply design, you can achieve a high-performance, reliable, and cost-effective power management system.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess