EN
  • EN
  • DE

UCC38083P

Part No UCC38083P
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH PUSH-PULL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-PDIP
Manufacturer Texas Instruments
Package Tube
Supply Voltage 8.3V ~ 15V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name UCC38083
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC38083PG4-ND, 296-13691-5, 296-13691-5-NDR, -296-13691-5-ND, -UCC38083PG4, -296-13691-5, -UCC38083P-NDR, -UCC38083PG4-NDR, UCC38083PG4
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938082-UCC38083P
Ultra Librarian 3D Model Ultra Librarian UCC38083P CAD Model

Description

The UCC38083P is a versatile phase-shift Pulse Width Modulation (PWM) controller designed by Texas Instruments, tailored for efficient control of power supplies. It is a key component in applications requiring precise power regulation, such as switched-mode power supplies (SMPS), server power supplies, telecom power supplies, and DC-to-DC converters.

Key Features

  • Advanced PWM Control: The UCC38083P incorporates advanced PWM circuitry that enables phase-shifted switching, providing soft-switching capabilities that reduce electromagnetic interference (EMI) and increase efficiency.
  • Wide Supply Voltage Range: This controller operates with a supply voltage range from 10V to 20V, making it suitable for a variety of power systems.
  • Programmable Switching Frequency: Users can program the switching frequency from 10 kHz to 1 MHz, allowing flexibility in the design of the power supply to meet specific application requirements.
  • High-Current Totem-Pole Outputs: The device features high-current totem-pole outputs capable of directly driving power MOSFETs, simplifying the design and reducing external component count.
  • Soft-Start Function: The UCC38083P includes a soft-start function that gradually ramps up the output voltage, minimizing stress on the power supply during startup.
  • Protection Features: It has built-in overcurrent protection and an under-voltage lockout (UVLO) feature to ensure safe operation under abnormal conditions.

Applications

The UCC38083P is an ideal choice for a broad range of applications that require efficient power management. It is commonly used in:

  • Isolated and non-isolated power supplies
  • Telecommunications equipment
  • Servers and networking gear
  • Industrial systems
  • DC-to-DC converters

Package and Availability

The Texas Instruments UCC38083P is offered in a PDIP-8 (Plastic Dual-In-Line Package) and is available for order through Texas Instruments' official distributors. Designers can leverage the comprehensive support and resources provided by Texas Instruments, including datasheets, reference designs, and technical support to accelerate the product development process.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7783 $53.3490
70+ $1.4591 $102.1370
110+ $1.4135 $155.4850
150+ $1.3679 $205.1850
190+ $1.3223 $251.2370
255+ $1.1856 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess