EN
  • EN
  • DE

UCC38050DR

Part No UCC38050DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 15.4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115992-UCC38050DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC38050DR CAD Model

Description

Introducing the UCC38050DR by Texas Instruments

The UCC38050DR is a sophisticated and efficient power management integrated circuit (IC) developed by the renowned Texas Instruments. This IC is specifically designed to cater to the increasing demands for energy-efficient and compact power supply solutions in modern electronic devices.

At the core of the UCC38050DR is the advanced transition-mode PFC (Power Factor Correction) controller which ensures that the power supply adheres to international power efficiency standards. This feature is particularly crucial for applications that require compliance with regulatory guidelines on energy consumption and power factor, such as ENERGY STAR® or the European Union's Code of Conduct on Efficiency of External Power Supplies.

The UCC38050DR operates by shaping the input current wave to match the phase and frequency of the input voltage wave, thereby achieving near-unity power factor. This results in reduced reactive power and minimizes the total harmonic distortion in the power system. The benefit is a more efficient power supply that can handle a wide input voltage range, making it suitable for a variety of global applications.

This IC is also characterized by its versatility. It is designed to be used in low to medium power applications, typically ranging from a few watts up to several hundred watts, making it ideal for consumer electronics, such as televisions and computer monitors, as well as for industrial and lighting applications.

The UCC38050DR comes in a convenient SOIC-8 package, which is not only space-saving but also allows for easier integration into existing designs. Its pinout is optimized for simple circuit layout, reducing the complexity of design and speeding up the time-to-market for new products.

With built-in features such as over-voltage protection, under-voltage lockout, and soft-start capabilities, the UCC38050DR ensures safe and reliable operation under a variety of conditions. Its enhanced control features allow for improved transient response, reducing the likelihood of system instability or failure.

In summary, the UCC38050DR by Texas Instruments is a high-performance, versatile PFC controller IC that offers a robust solution for power-efficient designs, contributing to the development of greener and more energy-conscious electronic products.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6726 $50.4450
185+ $0.5519 $102.1015
285+ $0.5347 $152.3895
390+ $0.5174 $201.7860
500+ $0.5002 $250.1000
670+ $0.4484 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,840 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess