EN
  • EN
  • DE

UCC3804PWTR

Part No UCC3804PWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 8.3V ~ 12V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name UCC3804
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC3804PWTRG4, UCC3804PWTRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938080-UCC3804PWTR
Ultra Librarian 3D Model Ultra Librarian UCC3804PWTR CAD Model

Description

Introducing the UCC3804PWTR from Texas Instruments

The UCC3804PWTR is a low-power, high-performance current-mode PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit is specifically engineered for efficient power supply applications and is an integral component for designers looking to optimize their power management systems.

Featuring a wide input voltage range, the UCC3804PWTR is versatile and can be used in a variety of applications, including switch-mode power supplies, DC-DC converters, and battery chargers. Its current-mode control provides improved response to load transients and maintains stable operation over a wide range of input voltages and output load conditions.

The device boasts an impressive array of features that enhance its performance and ease of use. It includes programmable soft-start functionality that limits inrush current during startup, reducing stress on the power supply components and extending their lifespan. The UCC3804PWTR also offers under-voltage lockout protection with hysteresis, ensuring reliable operation by preventing the device from turning on when the input voltage is too low.

Efficiency is a key attribute of the UCC3804PWTR, as it comes with a low startup current of typically 0.5 mA and an operating current of 2.5 mA. This low power consumption makes it an excellent choice for energy-sensitive applications. Additionally, the device features a high current totem-pole output that is capable of driving a power MOSFET or IGBT directly, simplifying the design and reducing component count.

The UCC3804PWTR is available in a compact TSSOP-14 package, making it suitable for space-constrained applications. Its thermal performance is optimized for a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

With its combination of features, performance, and Texas Instruments' renowned quality, the UCC3804PWTR is an ideal choice for designers looking to create robust and efficient power supply systems. Whether for industrial, commercial, or consumer electronics, this PWM controller offers a solution that balances performance with power conservation.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9307 $54.2377
25+ $4.0457 $101.1425
39+ $3.9193 $152.8527
53+ $3.7929 $201.0237
69+ $3.6665 $252.9885
92+ $3.2872 $302.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,145 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess