EN
  • EN
  • DE
  • IT

UCC37321P

Part No UCC37321P
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR SGL HS 9A 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1.1V, 2.7V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1115966-UCC37321P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC37321P CAD Model

Description

Product Overview: UCC37321P by Texas Instruments

The UCC37321P is a robust, high-speed single-channel MOSFET driver designed by Texas Instruments to deliver exceptional performance in a variety of applications. This powerful driver is specifically engineered to handle large gate charges with ease, making it an ideal choice for driving power MOSFETs and IGBTs that require high peak currents to minimize switching times.

Key Features

  • High Peak Output Current: Capable of delivering up to 9 A of peak current, the UCC37321P ensures efficient charging and discharging of the gate capacitance of MOSFETs, enabling fast switching speeds.
  • Wide Supply Voltage Range: Operating from a supply voltage ranging from 4.5 V to 18 V, this driver offers flexibility for various circuit configurations and ensures compatibility with a wide range of power stages.
  • Input/Output Timing Synchronization: The propagation delays are matched to simplify the use in high-frequency applications, providing precise control over switching events and reducing timing errors.
  • High Drive Capability: The UCC37321P features a high-current totem-pole output, which is capable of driving both N-channel and P-channel MOSFETs and IGBTs.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing system reliability and longevity.

Applications

The versatility of the UCC37321P allows it to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor controllers
  • Class D Switching Amplifiers
  • Power inverters

Package and Quality

The UCC37321P is offered in an 8-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting, making it easy to integrate into various circuit designs. Texas Instruments is committed to maintaining high-quality standards, ensuring that each device meets rigorous performance and reliability criteria.

With its robust design and high-drive capabilities, the UCC37321P from Texas Instruments stands out as a top-tier solution for driving power semiconductors in high-performance applications.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1593 $56.8674
44+ $2.5922 $114.0568
67+ $2.5113 $168.2571
93+ $2.4303 $226.0179
120+ $2.3493 $281.9160
160+ $2.1063 $337.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess