The UCC3588N is a robust power factor correction (PFC) controller designed by Texas Instruments, renowned for its high performance and reliability in managing power supplies. This advanced integrated circuit (IC) is specifically crafted to enhance the power factor of AC-DC power converters, ensuring that energy is utilized more efficiently, thereby reducing energy costs and improving the overall stability of power systems.
Key Features:
- High Power Factor: Optimizes the power factor to near unity, which is essential for compliance with international power regulations.
- Low Total Harmonic Distortion (THD): Minimizes harmonic distortion in the power line, ensuring cleaner power delivery and reduced stress on electrical components.
- Wide Operating Range: Suitable for a broad range of input voltages, making it versatile for various applications.
- Advanced Control Methods: Implements both average current mode and peak current mode control, providing flexibility in addressing different power supply designs.
- Protection Features: Includes over-voltage, under-voltage, and over-current protection, safeguarding the power supply and connected devices from potential damage.
Applications:
The UCC3588N is ideal for a variety of applications where power efficiency is crucial. It is commonly used in:
- AC-DC power supplies for personal computers and servers
- Telecommunications equipment
- Industrial power systems
- Consumer electronics
- LED lighting systems
Technical Specifications:
| Parameter |
Value |
| Package Type |
PDIP-8 |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
10.8V to 18V |
The UCC3588N from Texas Instruments is a testament to the company's commitment to providing innovative solutions for power management. By ensuring efficient power usage and compliance with global energy standards, the UCC3588N is an essential component for modern electronic systems looking to achieve optimal performance and sustainability.