EN
  • EN
  • DE

WL1831GYFVR

Part No WL1831GYFVR
Manufacturer Texas Instruments
Catalog RF Receivers
Description IC ISOLATION  /  Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Texas Instruments
Series WiLink™
Package Tape & Reel (TR)
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.1
Frequency 2.4GHz
Serial Interfaces HCI, SDIO, UART
Antenna Type Antenna Not Included
Utilized IC / Part WL18x1
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C
Package / Case 130-UFBGA, WLCSP
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-WL1831GYFVRTR
Standard Package 2,500
Win Source Part Number 1104679-WL1831GYFVR
Ultra Librarian 3D Model Ultra Librarian WL1831GYFVR CAD Model

Description

The WL1831GYFVR is a highly integrated multi-standard wireless LAN (WLAN) and Bluetooth (BT) module designed by Texas Instruments. This advanced module is specifically engineered to provide a comprehensive solution that caters to the growing demands for robust wireless connectivity in modern electronic devices.

Key Features

  • Wi-Fi and Bluetooth Integration: This module supports both WLAN and Bluetooth 4.0 + High Speed (HS), including Bluetooth Low Energy (BLE) capabilities, allowing for dual-mode wireless communication.
  • Multi-Standard Support: It complies with IEEE 802.11a/b/g/n standards, ensuring compatibility with a wide range of devices and network configurations.
  • Enhanced Data Rates: The WL1831GYFVR offers high-speed data rates up to 150 Mbps for Wi-Fi, which is ideal for streaming, data transfer, and other bandwidth-intensive applications.
  • Low Power Consumption: Designed for power-sensitive applications, this module boasts advanced power management features that extend battery life in portable devices.
  • Security: It includes robust security protocols such as WPA, WPA2, and WEP encryption, providing secure connections and protecting sensitive data.
  • Compact Form Factor: The small footprint of the module allows for integration into space-constrained designs, making it suitable for a wide range of products from handheld devices to industrial equipment.

Applications

The WL1831GYFVR is ideal for a variety of applications that require reliable wireless communication. It is commonly used in:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wireless Audio Systems
  • Home and Industrial Automation
  • Wearable Technology

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Texas Instruments. The datasheet contains comprehensive information on the WL1831GYFVR's electrical characteristics, pin configurations, package details, and more.

Overall, the WL1831GYFVR from Texas Instruments represents a sophisticated and versatile wireless solution that meets the needs of today's interconnected world, delivering both performance and reliability.

You May Also Be Interested in

Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7994 $52.7964
14+ $7.2201 $101.0814
22+ $6.9944 $153.8768
30+ $6.7688 $203.0640
39+ $6.5432 $255.1848
52+ $5.8663 $305.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,772 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess