EN
  • EN
  • DE

ATMXT1664T2-C2U

Part No ATMXT1664T2-C2U
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818037-ATMXT1664T2-C2U
Ultra Librarian 3D Model Ultra Librarian ATMXT1664T2-C2U CAD Model

Description

The ATMXT1664T2-C2U is a member of the Atmel maXTouch® family of touchscreen controllers. This specific model is designed to support large-format touchscreens, commonly found in automotive, industrial, and consumer applications. It enables precise and responsive touch input, even in challenging environments.

Applications:

  • Automotive infotainment systems: Used in center stack displays, navigation systems, and rear-seat entertainment units.
  • Industrial control panels: Implemented in human-machine interfaces (HMIs) for manufacturing equipment, process control systems, and instrumentation.
  • Large-format tablets and laptops: Integrated into portable computing devices requiring multi-touch capabilities.
  • Point-of-sale (POS) terminals: Employed in retail environments to provide interactive customer interfaces.
  • Interactive whiteboards and displays: Used in educational and corporate settings for collaborative presentations and training.

Features:

  • Advanced maXTouch technology: Offers superior noise immunity and accurate touch sensing.
  • Multi-touch support: Detects and tracks multiple simultaneous touch points.
  • Glove touch support: Enables operation with gloved hands.
  • Hover detection: Senses the presence of a finger or stylus above the screen.
  • Force sensing: Measures the pressure applied to the screen.
  • Low power consumption: Optimized for battery-powered devices.
  • I2C interface: Communicates with the host processor via a standard I2C interface.
  • Firmware upgradeable: Allows for future feature enhancements and bug fixes.

Benefits:

  • Improved user experience: Provides a more intuitive and responsive touch interface.
  • Enhanced reliability: Operates reliably in harsh environments with noise and interference.
  • Increased flexibility: Supports a wide range of touch screen sizes and technologies.
  • Reduced system cost: Integrates multiple features into a single chip, reducing the need for external components.
  • Faster time to market: Simplifies the development process with comprehensive software and hardware support.

Additional Details:

The ATMXT1664T2-C2U is typically packaged in a QFN (Quad Flat No-leads) package. It requires careful PCB layout and signal routing to ensure optimal performance. The device is typically programmed and configured using Atmel's maXTouch Studio software. Detailed specifications, including voltage requirements, operating temperature range, and timing characteristics, are available in the product datasheet.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess