EN
  • EN
  • DE

UCC2972PW

Part No UCC2972PW
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type CCFL Controller
Frequency 80kHz ~ 160kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 7mA
Dimming No
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276371-UCC2972PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2972
Introduction Date December 01, 2004
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2972PW CAD Model

Description

The UCC2972PW is a sophisticated power control integrated circuit (IC) manufactured by Texas Instruments, designed to provide efficient and reliable control for isolated power supplies. This IC is a key component for applications requiring electrical isolation between input and output to ensure safety and signal integrity, making it an ideal choice for industrial, medical, and telecommunication systems.

Key Features

  • Isolated Control: The UCC2972PW offers galvanic isolation between the input and output, which is crucial for applications that require protection from high voltages or noise on the power lines.
  • Wide Operating Range: It operates over a wide range of input voltages, accommodating various power supply specifications and ensuring versatility in different system designs.
  • High-Efficiency Operation: The device is designed for high-efficiency power conversion, which reduces energy loss and heat dissipation, leading to more reliable performance and longer system life.
  • Flexible Modulation: It supports various modulation schemes, allowing designers to optimize the power supply for specific performance requirements.
  • Integrated Protection Features: The UCC2972PW incorporates protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the IC and the system it controls from potential damage.

Package and Compatibility

The UCC2972PW comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications. Its pinout is designed for easy PCB layout and compatibility with a wide range of external components, simplifying the design and implementation process.

Applications

With its robust feature set and reliable performance, the UCC2972PW is suitable for a diverse array of applications, including:

  • Switched-mode power supplies (SMPS)
  • Isolated DC-DC converters
  • Industrial control systems
  • Medical equipment
  • Telecommunications infrastructure

Overall, the UCC2972PW by Texas Instruments represents a versatile and dependable solution for designers seeking to integrate isolated power control into their systems, ensuring both performance and safety.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0330 $56.1320
9+ $11.5143 $103.6287
14+ $11.1545 $156.1630
19+ $10.7947 $205.0993
24+ $10.4348 $250.4352
33+ $9.3554 $308.7282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess