EN
  • EN
  • DE

FODM3022R2V

Part No FODM3022R2V
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 3.75KV TRIAC 4MFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FODM30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FODM3022R2V-NDR, FODM3022R2VFS, FODM3022R2VFS-ND, FODM3022R2V_NL, FODM3022R2V_NL-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872188-FODM3022R2V
Ultra Librarian 3D Model Ultra Librarian FODM3022R2V CAD Model

Description

Introducing the FODM3022R2V Optocoupler from ON Semiconductor

The FODM3022R2V is a high-performance optocoupler product designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This optocoupler, also known as an opto-isolator, is an electronic component that transfers electrical signals between two isolated circuits using light. The FODM3022R2V is an essential component for applications requiring high voltage insulation and signal isolation to protect sensitive equipment and personnel.

Constructed with a gallium arsenide infrared LED and a silicon phototransistor, this optocoupler ensures a robust and reliable communication channel. The LED and phototransistor are housed in a compact 8-pin DIP package, providing a compact solution for space-constrained applications. The FODM3022R2V is designed to offer a Current Transfer Ratio (CTR) that ensures efficient signal transfer, making it suitable for a wide range of applications, including microprocessor system interfaces, digital logic inputs, power supply regulators, and many more.

Key features of the FODM3022R2V include:

  • High isolation voltage of 3750Vrms, which provides excellent electrical insulation between input and output.
  • Low input current, making it compatible with low-power signals and able to interface with CMOS, TTL, or other low-power logic circuits without significant power loss.
  • High current transfer ratio (CTR) at low input currents, ensuring reliable signal transmission even under low-drive conditions.
  • UL1577, IEC60747-5-5, and DIN EN/IEC 60747-5-5 approved, certifying that it meets rigorous safety standards for insulation and electrical separation.

The FODM3022R2V is not only a testament to ON Semiconductor's commitment to quality but also to its dedication to environmental sustainability. As with all ON Semiconductor products, the FODM3022R2V is designed with eco-friendly practices in mind, ensuring minimal environmental impact throughout its lifecycle.

Whether you're designing industrial control systems, power supplies, or communication interfaces, the FODM3022R2V offers a reliable and safe solution for your signal isolation needs. With its high isolation voltage, low input current, and high CTR, this optocoupler is an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess