EN
  • EN
  • DE

UCC28C42DGKRG4

Part No UCC28C42DGKRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR PWM UVLO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 18 V
Duty Cycle 96%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 213687-UCC28C42DGKRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28C42DGKRG4 CAD Model

Description

Product Overview: UCC28C42DGKRG4 by Texas Instruments

The UCC28C42DGKRG4 is a high-performance, BiCMOS off-line controller designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This controller is part of the UCC28C4x series, which are optimized for efficient power management and are particularly suited for switch-mode power supplies.

Key Features

  • Versatile Operating Range: The UCC28C42DGKRG4 operates with a supply voltage range of 8V to 14.5V, accommodating various application needs and ensuring stable performance across different power levels.
  • High-Frequency Operation: With an oscillator frequency range up to 1MHz, this controller is ideal for applications that require high-frequency switching, leading to smaller and more efficient designs.
  • Low Startup and Operating Current: The device features a low startup current of 0.5µA and a low operating current of 2.5mA, which enhances the overall efficiency of the power supply.
  • Current-Mode Control: The current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.

Applications

The UCC28C42DGKRG4 is suitable for a wide range of applications, including:

  • Offline and DC-to-DC power supplies
  • Consumer electronics
  • Telecommunications equipment
  • Industrial systems

Package and Quality

Encased in an 8-pin VSSOP (DGK) package, the UCC28C42DGKRG4 offers a compact footprint for space-constrained applications. It is designed to meet the rigorous standards of Texas Instruments' product quality, ensuring long-term reliability and performance.

Environmental Compliance

The UCC28C42DGKRG4 complies with RoHS standards, reflecting Texas Instruments' commitment to environmental responsibility and the reduction of hazardous substances in electronic components.

Overall, the UCC28C42DGKRG4 by Texas Instruments is a robust and efficient solution for power management challenges, providing designers with a flexible and reliable controller that enhances the performance of their power supply systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8754 $52.5240
140+ $0.7183 $100.5620
220+ $0.6959 $153.0980
300+ $0.6734 $202.0200
385+ $0.6510 $250.6350
515+ $0.5836 $300.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess