EN
  • EN
  • DE

UCC28C40DR

Part No UCC28C40DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.6 V to 18 V
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 035816-UCC28C40DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28C40DR CAD Model

Description

Overview of Texas Instruments UCC28C40DR

The UCC28C40DR is a high-performance, BiCMOS off-line controller from Texas Instruments, designed specifically for switch mode power supplies. This integrated circuit is part of the UCC28C4x series, which is known for its versatility in low-power applications. The device offers excellent features that make it suitable for a wide range of power conversion applications, including AC-to-DC adapters, offline battery chargers, and auxiliary power supplies.

Key Features

  • Flexible Operation Modes: The UCC28C40DR supports both current mode and voltage mode control, providing designers with flexibility in choosing the control method that best fits their application requirements.
  • Low Start-Up and Operating Current: The device boasts a low start-up current of typically 0.5 µA and an operating current of 3 mA, making it an energy-efficient solution for power supply designs.
  • High-Frequency Operation: With a maximum duty cycle of 100%, the UCC28C40DR is capable of high-frequency operation, which can lead to smaller and more cost-effective designs by allowing the use of smaller passive components.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to 8.3 mA, ensuring precise frequency control over temperature and process variations.
  • Internal Soft Start: An internal soft-start feature limits the inrush current during start-up, contributing to the reliability and longevity of the power supply.
  • Under-Voltage Lockout (UVLO): Both line and low-side under-voltage lockout circuits prevent the controller from operating at insufficient supply voltages, which could lead to unpredictable performance.

Package and Availability

The UCC28C40DR is available in an 8-pin SOIC package, which is suitable for automated assembly processes and is widely used in commercial and industrial applications. Texas Instruments ensures the availability of this product, providing long-term support and supply chain reliability for designers and manufacturers.

Applications

This versatile controller is ideal for a variety of applications, including:

  • AC-to-DC power supplies
  • DC-to-DC converters
  • Power adapters for consumer electronics
  • LED drivers
  • Auxiliary power supplies for industrial systems

With its robust feature set and Texas Instruments' reputation for quality, the UCC28C40DR is a reliable choice for power supply designers looking to optimize their systems for performance and cost.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3425 $53.7000
80+ $1.2575 $100.6000
125+ $1.2150 $151.8750
180+ $1.1301 $203.4180
230+ $1.0876 $250.1480
290+ $1.0451 $303.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess