EN
  • EN
  • DE

UCC28740QDRQ1

Part No UCC28740QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology 170Hz ~ 100kHz 7-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 9V ~ 35V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOIC
Family Name UCC28740
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28740QDRQ1TR, 296-UCC28740QDRQ1DKR, 296-UCC28740QDRQ1CT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901741-UCC28740QDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC28740QDRQ1 CAD Model

Description

The UCC28740QDRQ1 from Texas Instruments is a highly efficient, off-line flyback power converter controller designed for automotive and industrial applications. This advanced controller operates in constant voltage (CV) and constant current (CC) mode, ensuring precise power delivery and regulation for a variety of demanding applications.

Key Features

  • Optimized for Efficiency: The UCC28740QDRQ1 incorporates advanced control techniques to achieve excellent efficiency across a wide load range, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: This controller supports a broad input voltage range, accommodating various power supply conditions and enabling versatile usage in different environments.
  • Accurate Load Regulation: It maintains tight regulation of output voltage and current, ensuring reliable performance and protection for connected devices.
  • Multi-Mode Operation: The device seamlessly transitions between different operational modes based on load conditions, optimizing efficiency and extending the life of the power supply.
  • Advanced Safety Features: Built-in protections include overvoltage, overload, and thermal shutdown, safeguarding both the power supply and the end application from potential damage.
  • Automotive-Qualified: As a Q1 device, the UCC28740QDRQ1 meets the rigorous standards required for automotive applications, ensuring robustness and reliability on the road.

Applications

The controller is well-suited for a variety of applications, including but not limited to:

  • Automotive infotainment and telematics systems
  • Industrial control equipment
  • Power adapters and chargers
  • LED lighting and smart meters

Product Specifications

The UCC28740QDRQ1 comes in a compact, surface-mount package and is designed to be used with a wide range of external components, offering designers flexibility in their power supply designs. The device's performance is characterized by high efficiency, low standby power, and robust operation under variable environmental conditions.

Conclusion

With its combination of efficiency, flexibility, and safety, the Texas Instruments UCC28740QDRQ1 flyback controller is a top choice for engineers looking to create reliable and high-performance power solutions in automotive and industrial settings.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6735 $50.2050
75+ $1.3731 $102.9825
115+ $1.3302 $152.9730
160+ $1.2873 $205.9680
205+ $1.2444 $255.1020
270+ $1.1157 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess