EN
  • EN
  • DE

SI6880EDQ-T1

Part No SI6880EDQ-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322522-SI6880EDQ-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI6880EDQ-T1 CAD Model

Description

The SI6880EDQ-T1 is a P-channel MOSFET produced by Vishay, optimized for load switching applications. This MOSFET is designed to minimize conduction losses and improve power efficiency. Its compact size and thermal performance make it a good fit for use in portable electronics and high-density circuit board designs.

Applications:

  • Load Switching: Controls power to various loads efficiently.
  • Power Management: Used in voltage regulation and power distribution systems.
  • Battery Management Systems (BMS): Can be integrated into BMS for battery protection and control.
  • DC-DC Converters: Can be used to increase power conversion efficiency.
  • Solid State Relays: Can be used as a switch in solid state relays.

Features:

  • P-Channel MOSFET: Switches current based on gate voltage.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and increases efficiency.
  • Logic-Level Gate Drive: Works directly with low-voltage logic circuits.
  • Compact Footprint: Saves space, allowing for smaller designs.
  • TrenchFET® Power MOSFET Technology: Provides enhanced switching characteristics.

Benefits:

  • Increased Power Efficiency: Lower RDS(on) reduces power dissipation for cooler operation and longer battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies connection to logic components.
  • Reduced Board Space: Smaller size supports more compact designs.
  • Improved Thermal Performance: Efficient heat dissipation maintains stable operation.
  • Enhanced System Reliability: Robust design ensures dependable operation.

Additional Details:

The SI6880EDQ-T1 features low gate charge (Qg), which minimizes switching losses. The MOSFET operates over a wide temperature range, making it useful in diverse conditions. The device is available in a surface-mount package, which supports automated assembly and lowers manufacturing costs. Refer to the product datasheet for detailed voltage, current, and RDS(on) specifications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess