EN
  • EN
  • DE

LM2987IM-2.8

Part No LM2987IM-2.8
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069960-LM2987IM-2.8
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2987IM-2.8 CAD Model

Description

The LM2987IM-2.8 is a low dropout (LDO) voltage regulator manufactured by Rochester Electronics. It is designed to provide a stable 2.8V output voltage with a low dropout voltage, making it suitable for battery-powered applications and other systems where maintaining a stable voltage supply is crucial even when the input voltage is close to the output voltage.

Applications:

  • Battery-powered systems: Ideal for devices requiring a stable 2.8V supply from battery sources.
  • Microcontroller power supplies: Provides a clean and stable voltage for microcontrollers.
  • Portable electronic devices: Used in devices like smartphones, tablets, and other portable gadgets.
  • Post-regulation for switching power supplies: Improves the output voltage quality of switching power supplies.
  • Linear regulators: Provides point-of-load regulation.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • 2.8V Fixed Output Voltage: Provides a precise and stable 2.8V output.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short Circuit Protection: Prevents damage from short circuits at the output.
  • High Accuracy: Maintains a tight tolerance on the output voltage.

Benefits:

  • Extended Battery Life: Low dropout voltage improves battery life in portable applications.
  • Stable System Performance: Provides a stable and reliable voltage supply for sensitive electronic components.
  • Protection against damage: Built-in protection features prevent damage from over-current, over-temperature, and short circuits.
  • Simplified System Design: Reduces the number of external components needed for power regulation.
  • Increased Reliability: Provides a stable voltage to sensitive components, increasing overall system reliability.

Additional Details:

The LM2987IM-2.8 typically requires a few external capacitors for stability and proper operation. Consult the datasheet for specific capacitor values and placement recommendations. The device is often available in surface-mount packages. It is crucial to check the datasheet for the maximum input voltage rating, output current capability, and thermal resistance to ensure proper operation and prevent damage to the regulator.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess