EN
  • EN
  • DE

UCC28700DBVR

Part No UCC28700DBVR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 21V
Supply Voltage - Operating 9 V to 35 V
Frequency - Switching 1kHz to 130kHz
Fault Protection Current Limiting, Over Voltage
Control Operating Temperature -20°C to 125°C (TJ)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 035803-UCC28700DBVR
Family Name UCC28700
Introduction Date July 26, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28700DBVR CAD Model

Description

Introducing the UCC28700DBVR from Texas Instruments

The UCC28700DBVR is a state-of-the-art flyback power supply controller integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor innovation. This advanced controller IC is specifically engineered to deliver high-efficiency isolated power supplies while maintaining precise regulation across a wide range of load conditions. The UCC28700DBVR is an ideal choice for a variety of applications, including smart meters, home automation, white goods, and other low-power devices that require efficient energy conversion.

At the heart of the UCC28700DBVR's design is Texas Instruments' proprietary multi-mode control scheme, which combines both fixed-frequency pulse-width modulation (PWM) and quasi-resonant switching. This hybrid approach ensures optimal efficiency by minimizing switching losses when operating at full load and reducing switching frequency to enhance light-load efficiency. The result is a highly efficient power conversion process that meets stringent energy-saving standards such as the Department of Energy (DoE) Level VI and the European Code of Conduct (CoC) Tier 2 regulations.

The UCC28700DBVR comes in a compact SOT-23-6 package, making it suitable for space-constrained applications. Its features include an integrated 700V startup switch, dynamic base drive, and low-power standby mode, which collectively contribute to a reduced bill of materials and simplified circuit design. The device also offers advanced protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation and longevity of the end product.

With a wide operating temperature range and the ability to drive a variety of transformer designs, the UCC28700DBVR provides designers with the flexibility to tailor their power supply solutions to specific application requirements. Whether you're designing a power supply for consumer electronics, industrial systems, or telecommunications equipment, the UCC28700DBVR offers a versatile and efficient solution for your isolated power needs.

For more information, datasheets, and support resources, visit the Texas Instruments website and discover how the UCC28700DBVR can enhance your power supply design with its superior performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8365 $50.1900
150+ $0.6864 $102.9600
230+ $0.6650 $152.9500
315+ $0.6435 $202.7025
405+ $0.6221 $251.9505
540+ $0.5577 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,890 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess