EN
  • EN
  • DE

UCC28633D

Part No UCC28633D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.75 V
Voltage - Supply (Vcc/Vdd) 8V ~ 20V
Duty Cycle 70%
Frequency - Switching 200Hz ~ 120kHz
Power (Watts) 30 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number UCC28633
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-UCC28633D,296-39832-5,TEXTISUCC28633D,-296-39832-5-ND,UCC28633D-ND
Standard Package 75
Win Source Part Number 1320625-UCC28633D
Ultra Librarian 3D Model Ultra Librarian UCC28633D CAD Model

Description

The UCC28633D from Texas Instruments is a high-performance, quasi-resonant flyback controller designed to provide exceptional efficiency and regulation for power supply applications. This advanced controller is particularly suitable for AC/DC converters that require low standby power consumption and tight voltage regulation, making it an ideal choice for a wide range of consumer electronics, including set-top boxes, televisions, and gaming consoles.

Key Features

  • Quasi-Resonant Operation: The UCC28633D employs quasi-resonant switching, which reduces switching losses and improves overall efficiency. This mode of operation allows for lower EMI emissions and soft switching, which is beneficial for the longevity of the components.
  • Optimized for Low Standby Power: This device is engineered to meet stringent energy efficiency standards, with a focus on maintaining low standby power consumption, making it an eco-friendly choice for modern electronic devices.
  • High-Voltage Startup: The integrated high-voltage startup feature ensures quick and efficient power-up, reducing the overall power consumption during the startup phase.
  • Advanced Protection Features: The UCC28633D includes multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and reliability of the power supply under various conditions.
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage to match the specific requirements of the application, providing precise control over the power supply's performance.

Applications

The versatile nature of the UCC28633D makes it suitable for a plethora of applications where efficient power conversion is crucial. These applications include but are not limited to:

  • Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • Power Adapters for Mobile Devices
  • Networking Power Supplies

In conclusion, the UCC28633D by Texas Instruments is a sophisticated power management solution that offers a blend of efficiency, reliability, and flexibility, making it a top choice for designers looking to enhance the performance of their power supply units.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5588 $54.5580
80+ $1.2791 $102.3280
125+ $1.2391 $154.8875
170+ $1.1991 $203.8470
220+ $1.1592 $255.0240
290+ $1.0392 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess