EN
  • EN
  • DE

UC3842D8

Part No UC3842D8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115541-UC3842D8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3842D8 CAD Model

Description

Product Overview: UC3842D8 by Texas Instruments

The UC3842D8 is a high-performance current mode PWM controller manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed for the efficient control of switch mode power supplies (SMPS), offering enhanced features for a wide range of applications including power adapters, off-line converters, DC-DC converters, and a variety of other power control tasks.

With its robust design, the UC3842D8 provides excellent performance in terms of stability, frequency consistency, and power efficiency. It operates at a fixed frequency which is set by an external resistor and capacitor, allowing designers to tailor the switching frequency according to their specific application needs.

Key Features:

  • Optimized for Off-line and DC-to-DC Converters: The UC3842D8 is specifically designed to excel in applications requiring AC to DC or DC to DC conversion.
  • Low Start-Up Current: This device features a start-up current of typically 0.5mA, making it an energy-efficient choice for power supply designs.
  • Automatic Feed Forward Compensation: The controller offers improved response to input voltage variations, ensuring consistent performance.
  • Pulse-by-Pulse Current Limiting: Enhanced protection for the power supply components is provided by the controller's precise current limiting capabilities.
  • Under-Voltage Lockout (UVLO) with Hysteresis: The UC3842D8 ensures reliable operation by preventing the circuit from running under insufficient power conditions.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Adapters
  • Off-Line Power Converters
  • DC-DC Converters
  • Motor Control
  • Battery Chargers

The UC3842D8 comes in an 8-pin SOIC package, which is ideal for compact designs. Its operating temperature range from -40°C to +85°C ensures reliable performance in various environments. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the UC3842D8 into your power management solutions.

Whether you’re designing a new power supply or optimizing an existing one, the UC3842D8 offers a combination of efficiency, reliability, and flexibility, making it a top choice for engineers and designers in the power electronics domain.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9121 $50.1655
135+ $0.7484 $101.0340
210+ $0.7251 $152.2710
290+ $0.7017 $203.4930
370+ $0.6783 $250.9710
495+ $0.6081 $301.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess