EN
  • EN
  • DE

UCC28630D

Part No UCC28630D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description High-Power Flyback Controller with Primary-Side Regulation and Peak-Power Mode | IC REG CTRLR FLYBK ISO 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.75V
Supply Voltage 8V ~ 20V
Duty Cycle 70%
Switching Frequency 200Hz ~ 120kHz
Power (W) 30W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMD
Family Part Number UCC28630
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1276298-UCC28630D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28630D CAD Model

Description

The UCC28630D from Texas Instruments is a highly efficient, green-mode flyback power supply controller that is designed to meet the stringent requirements of modern power supply systems. This device is particularly suitable for applications that demand low standby power and high efficiency across a wide load range, making it an ideal choice for consumer electronics, small appliances, and other standby power systems.

Key Features

  • Green-Mode Operation: The UCC28630D incorporates green-mode functionality that enables the power supply to automatically enter a low-power state during light-load conditions, dramatically reducing standby power consumption.
  • Wide-Range Operation: It supports a wide input voltage range, accommodating various global AC line voltage standards, and provides consistent performance across the full range of operation.
  • Advanced Control Methods: Utilizing both primary-side regulation and optical feedback, the UCC28630D offers precise output voltage control without the need for a secondary-side feedback circuit, simplifying design and reducing component count.
  • Protection Features: The controller includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation and safeguard the power supply and its load from various fault conditions.

Applications

The UCC28630D is versatile and can be used in a variety of applications. Some common uses include:

  • Standby and auxiliary power supplies
  • AC-DC adapters for consumer electronics
  • Power supplies for home appliances
  • Industrial power systems requiring low standby power

Technical Specifications

The UCC28630D is offered in an 8-pin SOIC package, ensuring compactness for space-constrained applications. It operates over a temperature range of -40°C to 125°C, making it robust for various environmental conditions. The controller is designed to work with a wide range of transformer core sizes and types, allowing for flexibility in power supply design.

Conclusion

With its combination of energy-saving features, robust protection, and versatile application potential, the Texas Instruments UCC28630D flyback controller is a powerful solution for designers looking to create efficient and reliable power supplies that comply with global energy efficiency standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1602 $51.8448
57+ $1.7725 $101.0325
88+ $1.7171 $151.1048
121+ $1.6617 $201.0657
156+ $1.6063 $250.5828
209+ $1.4402 $301.0018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess