EN
  • EN
  • DE

TMS320F28065UPNT

Part No TMS320F28065UPNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit C28x RISC 128KB Flash 3.3V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797499-TMS320F28065UPNT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28065
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28065UPNT CAD Model

Description

Overview of TMS320F28065UPNT

The TMS320F28065UPNT is a cutting-edge microcontroller unit (MCU) produced by Texas Instruments, renowned for its high-performance and efficiency in a wide array of applications. This MCU is part of the C2000™ Piccolo™ series, which is specifically designed to cater to real-time control applications requiring precise measurement, analysis, and control of complex systems.

Key Features

  • Digital Signal Processing: At the core of the TMS320F28065UPNT is a powerful 32-bit CPU, the C28x, which is combined with a highly efficient control law accelerator (CLA) for faster processing of control algorithms.
  • Memory: The device is equipped with 100KB of RAM and 256KB of flash memory, providing ample space for complex applications and algorithms.
  • High-Resolution PWM: It features high-resolution pulse-width modulation (PWM) outputs, which are essential for sophisticated motor control applications, such as those found in industrial drives and renewable energy systems.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with a conversion rate of up to 3.125 MSPS allows for precise and rapid measurement of analog signals.
  • Communication Interfaces: Multiple communication interfaces, including CAN, SPI, I2C, and UART, provide versatility in system connectivity and data exchange with other peripherals or networks.
  • Robust Design: The TMS320F28065UPNT is designed to operate in harsh industrial environments, with a wide temperature range and enhanced protection features.

Applications

Due to its robust architecture and powerful feature set, the TMS320F28065UPNT is ideal for a variety of applications, including:

  • Industrial motor control
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensing and monitoring

Development Support

Texas Instruments also offers comprehensive development support for the TMS320F28065UPNT with software tools, reference designs, and evaluation modules, which greatly accelerate the design process and reduce time to market for engineers and developers working with this advanced MCU.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess