EN
  • EN
  • DE

UCC28500DW

Part No UCC28500DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BICMOS PFC/PWM COMBINATION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 80kHz ~ 120kHz
Current - Startup 150μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1276281-UCC28500DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2850
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28500DW CAD Model

Description

The UCC28500DW from Texas Instruments is a cutting-edge Pulse Width Modulation (PWM) controller that offers an optimal solution for power supply systems. Designed to provide high efficiency and flexibility, this advanced controller is perfect for a range of applications including AC-DC adapters, off-line power converters, and power supplies for desktops, servers, and telecommunication equipment.

Key Features

  • BiCMOS Process Technology: The UCC28500DW utilizes BiCMOS process technology which combines the advantages of both Bipolar and CMOS transistors to deliver robust performance and reliability.
  • Multi-Mode Operation: It supports both quasi-resonant and pulse-width modulation operation, allowing for reduced electromagnetic interference (EMI) and improved efficiency under varying load conditions.
  • Green Mode Operation: The device features a green-mode operation which significantly lowers standby power consumption by reducing the switching frequency at light loads.
  • Programmable Switching Frequency: Users can set the optimal switching frequency for their application, providing design flexibility and the ability to optimize for efficiency and component size.
  • Integrated Protections: UCC28500DW incorporates various protection features such as overcurrent protection, brownout protection, and overvoltage protection to ensure the safety and longevity of the end application.

Package and Availability

The UCC28500DW is available in a 16-pin SOIC (DW) package, which is widely used and suitable for automated assembly processes. Its compact size and surface-mount package design allow for a space-efficient PCB layout.

Applications

With its versatile features, the UCC28500DW is well-suited for a variety of power management applications. These include but are not limited to:

  • AC-DC power supplies for consumer electronics
  • Power supplies for desktop and server computers
  • Telecommunication power systems
  • Industrial power equipment

For designers and engineers seeking an advanced PWM controller that offers efficiency, flexibility, and reliability, the UCC28500DW from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7702 $54.3914
16+ $6.3756 $102.0096
25+ $6.1764 $154.4100
34+ $5.9771 $203.2214
44+ $5.7779 $254.2276
58+ $5.1802 $300.4516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess