EN
  • EN
  • DE

UCC283TDKTTT-ADJ

Part No UCC283TDKTTT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT 3-A LINEAR REGULATOR FAMILY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 9V
Output Voltage 1.22V
Output Voltage MAX 8.5V
Voltage Dropout (Maximum) 0.6V @ 3A
Output Current 3A
Operating Supply Current 650μA
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1276278-UCC283TDKTTT-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC283-ADJ
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC283TDKTTT-ADJ CAD Model

Description

Product Overview: UCC283TDKTTT-ADJ from Texas Instruments

The UCC283TDKTTT-ADJ is a high-performance, low-dropout linear regulator offered by Texas Instruments, designed to deliver a continuous adjustable output voltage for a wide range of applications. This device is engineered to provide precise voltage control and stability, making it an ideal power management solution for sensitive electronic equipment.

Key Features

  • Adjustable Output Voltage: The UCC283TDKTTT-ADJ allows for an adjustable output voltage that can be set by the user with external resistors, providing flexibility for various design requirements.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, which enhances battery life for portable applications.
  • High Accuracy: This regulator delivers high accuracy in output voltage regulation, which is crucial for powering sensitive electronic circuits.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, enhancing reliability and longevity.
  • Current Limiting: In-built current limiting protects the device and the load from damage due to overcurrent conditions.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • Surface-Mount Package: The UCC283TDKTTT-ADJ comes in a surface-mount package, which is ideal for space-constrained applications and enables efficient assembly in automated production lines.

Applications

The versatile nature of the UCC283TDKTTT-ADJ makes it well-suited for a diverse array of applications, including:

  • Portable electronics
  • Telecommunication equipment
  • Computer peripherals
  • Industrial control systems
  • Automotive electronics

With its combination of features, the UCC283TDKTTT-ADJ from Texas Instruments provides designers with a reliable and adaptable power management solution. Whether it's for consumer electronics or industrial machinery, this adjustable LDO regulator offers precision, efficiency, and robustness for a multitude of power regulation needs.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1446 $50.0122
18+ $5.8623 $105.5214
27+ $5.6791 $153.3357
37+ $5.4959 $203.3483
48+ $5.3127 $255.0096
63+ $4.7631 $300.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess