EN
  • EN
  • DE

UCC283T-3

Part No UCC283T-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT 3-A LINEAR REGULATOR FAMILY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 9V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1V @ 3A
Output Current 3A
Operating Supply Current 650μA
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 1276275-UCC283T-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC283-3
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC283T-3 CAD Model

Description

Introducing the UCC283T-3 Linear Voltage Regulator from Texas Instruments

The UCC283T-3 is a high-quality linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the UCC28 series, which is known for its reliability and performance in a wide range of applications. The UCC283T-3 offers a fixed output voltage of 3V, making it an ideal choice for systems that require a stable and precise low-voltage supply.

Key Features

  • Output Voltage: Fixed 3V output with excellent regulation, ensuring a stable voltage supply for sensitive electronics.
  • Current Capability: Capable of delivering up to 3A of output current, suitable for high-power applications.
  • Low Dropout Voltage: Features a low dropout voltage, which allows the regulator to maintain output voltage even when the supply voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown mechanism that protects the device from overheating and potential damage.
  • Overcurrent Protection: Built-in current limit to safeguard the regulator and the load from excessive currents.
  • Package: Available in a TO-220 package, which is known for its ease of handling and efficient heat dissipation.

Applications

The UCC283T-3 is versatile and can be used in various applications where a stable 3V power supply is critical. Some common applications include:

  • Power supplies for digital systems such as microcontrollers and DSPs
  • Battery-powered devices
  • Portable consumer electronics
  • Industrial control systems
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC283T-3 is no exception, with rigorous testing and quality control measures in place to ensure that it meets the high standards expected from TI components. Customers can trust this regulator to perform consistently and reliably in their electronic designs.

In summary, the UCC283T-3 linear voltage regulator from Texas Instruments is a robust and reliable solution for applications requiring a fixed 3V output with high current capability. Its comprehensive protection features and strong performance make it an excellent choice for designers looking to enhance the stability and efficiency of their power supply systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8932 $53.3592
14+ $7.2970 $102.1580
22+ $7.0690 $155.5180
30+ $6.8410 $205.2300
38+ $6.6129 $251.2902
51+ $5.9288 $302.3688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess