EN
  • EN
  • DE

UCC28221DG4

Part No UCC28221DG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO CM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 8.4 V to 14.5 V
Duty Cycle 75%
Frequency - Switching 2MHz
Fault Protection Current Limiting, Over Voltage
Control Features Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 143218-UCC28221DG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28221DG4 CAD Model

Description

Overview of Texas Instruments UCC28221DG4

The UCC28221DG4 is a high-performance PWM (Pulse Width Modulation) controller from Texas Instruments designed for efficient power supply applications. It is particularly well-suited for isolated and non-isolated power systems that require precise regulation and high reliability. This advanced controller integrates multiple features to optimize system performance while simplifying design and reducing component count.

Key Features

  • Advanced Control Methodology: The UCC28221DG4 employs a bi-directional peak current mode control, which provides excellent transient response and simplified loop compensation.
  • High-Efficiency Operation: With its ability to operate at high switching frequencies up to 1MHz, the device enables the use of smaller external components, contributing to a more compact and efficient power supply design.
  • Dual Output Drive Stages: The controller includes two totem-pole output stages capable of driving both high-side and low-side MOSFETs, facilitating the implementation of various topologies such as push-pull, half-bridge, or full-bridge converters.
  • Programmable Soft Start: To prevent inrush current during startup, the UCC28221DG4 features a programmable soft-start function, which gradually ramps up the output voltage.
  • Protection Features: Comprehensive protection is built into the device, including overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the safety and longevity of the power supply.

Applications

The UCC28221DG4 is versatile and can be used in a variety of applications, such as:

  • AC-DC power supplies
  • Isolated DC-DC converters
  • Telecommunications equipment
  • Industrial systems
  • Server and data center power supplies

Package and Quality

Packaged in a 16-pin SOIC form factor, the UCC28221DG4 is designed for surface mount technology, allowing for streamlined PCB design and manufacturing. Texas Instruments ensures high-quality standards for its products, and the UCC28221DG4 is no exception, with rigorous testing and validation to meet the demands of various industries.

For designers seeking a robust and flexible PWM controller, the UCC28221DG4 is an excellent choice, offering advanced features and reliable performance for sophisticated power management solutions.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3037 $53.0370
23+ $4.3518 $100.0914
36+ $4.2158 $151.7688
50+ $4.0798 $203.9900
64+ $3.9438 $252.4032
85+ $3.5358 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess