EN
  • EN
  • DE

UCC2813QDR-4Q1

Part No UCC2813QDR-4Q1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 054649-UCC2813QDR-4Q1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2813QDR-4Q1 CAD Model

Description

Product Overview: UCC2813QDR-4Q1 from Texas Instruments

The UCC2813QDR-4Q1 is a high-performance, low-power, BiCMOS current-mode PWM controller from Texas Instruments, designed to meet the rigorous demands of modern power supply applications. This advanced controller is part of the UCC2813-x family, where each variant is tailored to provide specific features that cater to a wide range of power conversion tasks.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: Its robust design is ideal for various converter configurations, including boost, buck, flyback, and forward converters.
  • Low Startup and Operating Current: The UCC2813QDR-4Q1 boasts a startup current of typically 0.5 mA and an operating current of typically 2.5 mA, ensuring energy-efficient operation.
  • High Current Drive Capability: With a peak output current of ±1 A, this controller can drive a wide range of power MOSFETs and IGBTs, providing flexibility in the choice of switch components.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ±3%, which enhances the consistency of the PWM timing, leading to more reliable performance.
  • Frequency Range: The controller operates at a frequency range up to 1 MHz, allowing for smaller components and compact power supply designs.
  • Automatic Feed-Forward Compensation: This feature helps maintain stability over a wide input voltage range, improving the performance of the power supply under varying conditions.
  • Programmable Soft Start: Soft start capability enables a controlled ramp-up of output voltage, reducing stress on the power supply during startup.

Applications

The UCC2813QDR-4Q1 is suitable for a variety of applications that require precise power control, including:

  • Switching power supplies
  • Power converters for computer and telecommunications
  • Industrial power systems
  • Battery-operated devices

With its combination of performance, efficiency, and versatility, the UCC2813QDR-4Q1 is an excellent choice for designers looking to create sophisticated power management solutions. Texas Instruments' commitment to quality ensures that this PWM controller will deliver the reliability and functionality expected in today's advanced electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess