EN
  • EN
  • DE

UCC2810DW

Part No UCC2810DW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 11.3V
Supply Voltage - Operating 8.3 V to 11 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control, Sync
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 035778-UCC2810DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2810DW CAD Model

Description

The UCC2810DW from Texas Instruments is a sophisticated PWM (Pulse Width Modulation) controller designed for high-performance power conversion applications. This device is part of the BiCMOS family and is specifically engineered to cater to off-line and DC-to-DC converter applications, offering enhanced features that ensure efficient power management and reliable operation.

Key Features

  • Wide Operating Range: The UCC2810DW operates at a voltage range from 10V to 20V, making it versatile for various power systems.
  • High-Frequency Operation: With the capability to operate up to 1MHz, this controller allows for compact power supply designs by enabling the use of smaller passive components.
  • Advanced BiCMOS Technology: The integration of Bipolar and CMOS technologies provides the best features of both, including robustness, speed, and low power consumption.
  • Programmable Soft Start: This feature reduces stress on the input power source and the power switch during startup, improving the reliability and longevity of the system.
  • Current Mode Control: Offers inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle clamping which is critical for the protection and consistent performance of the power supply.

Applications

The UCC2810DW is a versatile PWM controller that can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Inverters
  • Battery Chargers
  • LED Drivers
  • Telecom and Datacom Power

Package and Quality

The device is offered in a 16-pin SOIC package, which is designed to meet the requirements of a compact layout while providing adequate thermal performance. Texas Instruments' commitment to quality ensures that the UCC2810DW meets stringent industry standards for reliability and performance.

With its robust design and advanced features, the UCC2810DW PWM controller from Texas Instruments is an excellent choice for engineers and designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3930 $51.9650
12+ $8.5276 $102.3312
19+ $8.2611 $156.9609
26+ $7.9946 $207.8596
33+ $7.7281 $255.0273
44+ $6.9287 $304.8628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,035 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess