EN
  • EN
  • DE

UCC2809DTR-2G4

Part No UCC2809DTR-2G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK ISO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 213675-UCC2809DTR-2G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2809DTR-2G4 CAD Model

Description

Overview of Texas Instruments UCC2809DTR-2G4

The UCC2809DTR-2G4 is a versatile and efficient low-power Economy Mode PFC (Power Factor Correction) Controller from Texas Instruments, designed to enhance power efficiency in a wide range of applications. It is a part of the UCC28C/9D family, which is known for its reliability and performance in power management solutions.

Key Features

  • Advanced Control Method: This device utilizes a proprietary technique that reduces the input current distortion to improve the power factor. This results in a more efficient power usage and complies with global power factor regulations.
  • Low Start-Up and Operating Current: The UCC2809DTR-2G4 boasts a low start-up current of 100 µA and a low operating current of 1.5 mA, making it an energy-conserving choice for various applications.
  • Frequency Foldback: To enhance efficiency during light-load conditions, it features frequency foldback which helps in reducing the switching losses.
  • Drive Capability: The device comes with a totem-pole output that is capable of driving a power MOSFET or IGBT directly, simplifying the design and reducing component count.
  • Protection Features: It includes built-in protection features such as overvoltage protection, undervoltage lockout, and programmable soft-start functionality to ensure safe operation under various conditions.

Applications

The UCC2809DTR-2G4 is suitable for a diverse set of applications, particularly where power efficiency is crucial. Its typical applications include:

  • AC-DC Adapters for Personal Computers and TVs
  • Power Supplies for Networking Equipment and Servers
  • Industrial Power Systems
  • Consumer Electronics
  • Standby and Auxiliary Power Supplies

Product Details

This PFC controller is available in a surface-mount package, specifically the 8-pin SOIC (DTR) format, which is suitable for automated PCB assembly processes. The UCC2809DTR-2G4 operates over an extended commercial temperature range, ensuring reliability in various environments. As with all Texas Instruments products, it is manufactured to meet high-quality standards, providing robust performance for the end-user.

Conclusion

For designers seeking a cost-effective yet powerful solution for power factor correction, the UCC2809DTR-2G4 from Texas Instruments offers a compelling set of features. Its energy-saving characteristics, combined with a comprehensive protection scheme, make it an excellent choice for enhancing the efficiency and reliability of power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess