EN
  • EN
  • DE

UCC2808ADTR-1

Part No UCC2808ADTR-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 15 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 106702-UCC2808ADTR-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2808ADTR-1 CAD Model

Description

The UCC2808ADTR-1 from Texas Instruments is a versatile and efficient pulse width modulation (PWM) controller designed for a wide range of power supply applications. This advanced controller is part of the UCC2808 series, which are known for their low-power operation and high-performance capabilities in power conversion systems.

Constructed with BiCMOS technology, the UCC2808ADTR-1 offers a unique combination of speed and power efficiency. It operates at a fixed frequency that can be programmed by the user, allowing for flexibility in design. The device features a dual-output drive stage that is capable of directly driving a power MOSFET, making it ideal for isolated and non-isolated power supply designs.

One of the key advantages of the UCC2808ADTR-1 is its low startup and operating current. This characteristic ensures minimal power consumption during both startup and steady-state operation, which is critical for energy-sensitive applications. Additionally, the controller includes a range of protective features such as under-voltage lockout (UVLO), which ensures the device operates only when the supply voltage is within an acceptable range, thereby protecting the system against low-voltage conditions.

The device also boasts a current-mode control scheme, which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. The current-mode control helps to maintain stable operation under a variety of load conditions and contributes to the robustness of the power supply design.

The UCC2808ADTR-1 is available in a small-outline integrated circuit (SOIC) package, making it suitable for compact power supplies where space is at a premium. It is commonly used in applications such as AC-DC converters, offline battery chargers, DC-DC modules, telecom power supplies, and portable devices.

Overall, the UCC2808ADTR-1 is a reliable and efficient solution for designers looking to optimize their power supply systems with a controller that offers low power consumption, flexibility, and robust protection features. Texas Instruments' commitment to quality ensures that this PWM controller is a dependable choice for a wide array of power management applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7264 $52.1696
33+ $3.0575 $100.8975
51+ $2.9620 $151.0620
70+ $2.8664 $200.6480
91+ $2.7709 $252.1519
121+ $2.4843 $300.6003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess