EN
  • EN
  • DE

UCC2808AD-1

Part No UCC2808AD-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 15 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 083559-UCC2808AD-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2808AD-1 CAD Model

Description

Product Overview: UCC2808AD-1 from Texas Instruments

The UCC2808AD-1 is a state-of-the-art low-power, high-performance, current-mode push-pull PWM controller designed by Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to facilitate the design of highly efficient and compact power converters suitable for a wide range of applications, including but not limited to isolated and non-isolated power supplies, DC-DC converters, and portable device chargers.

Key Features

  • Advanced BiCMOS Technology: The UCC2808AD-1 is built using TI's proprietary BiCMOS technology, providing an optimal balance between power consumption and switching speed.
  • Dual Output Drivers: The device includes two totem-pole outputs capable of delivering peak currents of ±0.5A, making it suitable for driving power MOSFETs or IGBTs directly.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 1MHz, allowing designers to optimize their power supply for efficiency, size, and component cost.
  • Low Startup and Operating Current: The IC features a low startup current of 0.5µA and an operating current of 5mA, enhancing the overall efficiency of the power supply.
  • Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Soft Start: The soft-start function limits inrush current during startup, contributing to the reliability and longevity of the power supply.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO thresholds are included, ensuring the controller operates only when the supply voltage is sufficient.

Applications

The UCC2808AD-1 is versatile and can be used in various applications where efficient power conversion is crucial. Its applications include:

  • Telecommunications Power Supplies
  • Industrial Power Systems
  • Battery-Powered Equipment
  • AC-DC Adapters for Portable Devices
  • Power Supplies for Networking Equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The UCC2808AD-1 is no exception and is designed to meet the rigorous standards expected of industrial-grade components. Its robust design ensures stable performance over a wide temperature range and in various environmental conditions, making it a reliable choice for critical applications.

With its combination of features, the UCC2808AD-1 from Texas Instruments offers an excellent solution for designers looking to create efficient, reliable, and cost-effective power supplies in a compact form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5840 $50.2560
22+ $4.5818 $100.7996
34+ $4.4386 $150.9124
47+ $4.2954 $201.8838
61+ $4.1522 $253.2842
81+ $3.7227 $301.5387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess