EN
  • EN
  • DE

UCC28083PW

Part No UCC28083PW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description 8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 15 V
Duty Cycle 49%
Frequency - Switching 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Mounting SMD
Win Source Part Number 1276217-UCC28083PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28083
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28083PW CAD Model

Description

The UCC28083PW is a versatile and efficient power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This IC is a part of the UCC2808x family and is specifically crafted to provide advanced features for power supply applications. The UCC28083PW is tailored to enable the design of high-performance, low-power, and compact switch-mode power supplies.

Key Features

  • Push-Pull Architecture: The UCC28083PW operates using a push-pull control method, which is well-suited for applications that require a balanced drive to two power switches, enhancing the efficiency of the power conversion process.
  • Wide Supply Voltage Range: This device can operate over a wide supply voltage range, accommodating various application requirements and ensuring flexibility in design.
  • Programmable Soft Start: The soft-start feature enables a controlled ramp-up of output voltage, reducing stress on the power switches and other components during startup.
  • Current Mode Control: With its current mode control, the UCC28083PW provides excellent output load transient response and cycle-by-cycle current limiting, which is crucial for protecting the circuit against overcurrent conditions.
  • Low Startup and Operating Current: The device is designed with low startup and operating current to minimize power consumption, making it ideal for energy-sensitive applications.

Applications

The UCC28083PW is a highly adaptable IC that can be used in a variety of applications, including:

  • DC-to-DC Converters
  • Offline Power Supplies
  • Telecom and Datacom Power
  • Industrial Power Systems
  • Power Supplies for Battery Chargers

Package and Reliability

The UCC28083PW comes in a compact TSSOP-8 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. TI's commitment to quality ensures that this IC meets high-reliability standards, making it suitable for use in both commercial and industrial environments.

Conclusion

The UCC28083PW from Texas Instruments stands as a testament to TI's innovation in power management technology. With its push-pull architecture, wide voltage range, programmable soft start, and current mode control, this IC is an excellent choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess