EN
  • EN
  • DE

UCC28070QPWRQ1

Part No UCC28070QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description INTERLEAVING CONTINUOUS CONDUCTION MODE PFC CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Mode Continuous Conduction (CCM)
Frequency - Switching Adjustable
Current - Startup 20mA
Operating Supply Voltage 11.2 V ~ 21 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1276211-UCC28070QPWRQ1
Manufacturer Homepage www.ti.com
Family Name UCC28070-Q1
Introduction Date April 05, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28070QPWRQ1 CAD Model

Description

Product Overview: Texas Instruments UCC28070QPWRQ1

The UCC28070QPWRQ1 is an advanced power factor correction (PFC) controller from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This integrated circuit is engineered to enhance the efficiency and reliability of systems that require power factor correction, such as electric vehicles, industrial motor drives, and power supplies.

Key Features

  • Interleaved Dual-Phase Operation: The UCC28070QPWRQ1 operates two PFC converters in an interleaved fashion, which reduces input and output ripple currents, thereby minimizing the required size of the magnetic and filter components.
  • Advanced Current-Shaping: It employs advanced current shaping techniques to achieve near-unity power factor, which ensures compliance with international power quality standards and reduces stress on the power grid.
  • Wide-Range Input Voltage: This controller is capable of handling a wide input voltage range, making it versatile for various global automotive and industrial power standards.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency up to 500kHz, which can be optimized for the application to reduce electromagnetic interference (EMI) or to improve efficiency.
  • Robust Protection Features: It includes an array of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of the end application.

Automotive-Quality Standards

The UCC28070QPWRQ1 meets stringent automotive quality standards, including AEC-Q100 qualification. This ensures reliable operation under the harsh conditions typically found in automotive environments, such as wide temperature ranges and exposure to vibrations and shocks.

Package and Availability

This PFC controller is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. The compact package size allows for a smaller PCB footprint, which is crucial in space-constrained automotive applications.

Applications

  • Automotive Power Supplies
  • Electric and Hybrid Electric Vehicles
  • Industrial Motor Drives
  • AC-DC Power Supplies

The Texas Instruments UCC28070QPWRQ1 is a robust and versatile PFC controller that delivers high efficiency and reliability, making it an ideal choice for designers looking to enhance the performance of their power systems in automotive and industrial settings.

You May Also Be Interested in

ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2093 $50.5116
29+ $3.4538 $100.1602
45+ $3.3459 $150.5655
62+ $3.2380 $200.7560
80+ $3.1300 $250.4000
107+ $2.8062 $300.2634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess