EN
  • EN
  • DE
  • IT

UCC2806DWTR

Part No UCC2806DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-POWER, DUAL-OUTPUT, CURRENT-MODE PWM CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 14.5 V
Frequency - Switching 47kHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276203-UCC2806DWTR
Manufacturer Homepage www.ti.com
Family Name UCC2806
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2806DWTR CAD Model

Description

Product Overview: Texas Instruments UCC2806DWTR

The UCC2806DWTR from Texas Instruments is a sophisticated power management integrated circuit (IC) designed to offer efficient and reliable control for a wide range of power supply systems. This versatile IC is particularly well-suited for applications requiring low-power consumption and precise control, such as in telecommunications, industrial systems, and portable devices.

At the heart of the UCC2806DWTR is a bi-directional, dual-output, push-pull PWM controller. This advanced feature allows for the simultaneous control of two power stages, which can significantly improve the performance and efficiency of the power supply. The device operates over a wide input voltage range, making it adaptable to various power sources and ensuring consistent operation across different environments and applications.

The UCC2806DWTR incorporates a range of protection features to safeguard against potential damage caused by abnormal operating conditions. These include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. These features not only protect the IC itself but also extend the protection to the system it is controlling, enhancing overall reliability and longevity.

Designed with flexibility in mind, the UCC2806DWTR supports multiple topologies, such as forward converters, flyback converters, and push-pull converters. This makes it an excellent choice for designers looking to implement a tailored power solution that meets specific application requirements. Additionally, the device's soft-start functionality minimizes inrush current during startup, contributing to the stability of the power system.

Manufactured in a surface-mount package, the UCC2806DWTR is designed for efficient PCB layout and space-saving integration into compact electronic assemblies. Its robust design ensures performance in a wide temperature range, which is critical for systems exposed to variable environmental conditions.

In summary, the Texas Instruments UCC2806DWTR is a highly capable PWM controller that offers a combination of efficiency, precision, and versatility, making it an ideal choice for designers seeking a reliable solution for advanced power management applications.

You May Also Be Interested in

Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1346 $52.5384
10+ $10.7772 $107.7720
15+ $10.4404 $156.6060
20+ $10.1036 $202.0720
26+ $9.7668 $253.9368
35+ $8.7564 $306.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess