EN
  • EN
  • DE

UCC28064DR

Part No UCC28064DR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Natural Interleaving™ Transition-Mode PFC Controller With Improved Light-Load Efficiency 16-SOIC -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1102038-UCC28064DR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC28064DR CAD Model

Description

Product Overview: UCC28064DR by Texas Instruments

The UCC28064DR is a state-of-the-art Interleaved PFC (Power Factor Correction) controller IC developed by Texas Instruments. This advanced component is designed to enhance the efficiency and performance of AC to DC power supplies, making it an ideal choice for applications that require high power factor and efficient energy consumption.

Key Features

  • Natural Interleaving™: The UCC28064DR utilizes TI's proprietary Natural Interleaving™ technology to reduce input and output ripple, improving overall system performance and reducing the need for costly filtering components.
  • Multi-Phase Operation: Its multi-phase operation significantly reduces the input bulk capacitor requirements, leading to a smaller form factor and cost savings on materials.
  • Advanced Current Shaping: The product features advanced current shaping for reduced THD (Total Harmonic Distortion), ensuring compliance with global power factor regulations.
  • Efficiency: It is designed to operate with high efficiency across a wide range of load conditions, making it suitable for use in systems where efficiency is paramount.

Applications

The UCC28064DR is versatile and can be used in a variety of applications, including:

  • High-efficiency server and telecom power supplies
  • Flat-panel television and monitor power supplies
  • High power adapter and charger units
  • Industrial and medical power systems

Technical Specifications

The UCC28064DR operates over a wide temperature range and comes in a compact SOIC-16 package. It supports a wide range of input voltages and is designed to be robust against transients and other electrical anomalies.

Quality and Reliability

As with all Texas Instruments products, the UCC28064DR meets high standards of quality and reliability. It is engineered to provide consistent performance and is subject to rigorous testing to ensure it meets TI's stringent requirements.

For designers and engineers looking to improve power factor and efficiency in their AC/DC power supply designs, the UCC28064DR offers a sophisticated and reliable solution backed by Texas Instruments' reputation for excellence in power management technology.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5873 $57.5238
13+ $7.8666 $102.2658
20+ $7.6207 $152.4140
28+ $7.3749 $206.4972
36+ $7.1291 $256.6476
47+ $6.3916 $300.4052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,642 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess