EN
  • EN
  • DE

AT80604004884AA

Part No AT80604004884AA
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon E7530
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954594-AT80604004884AA
Series *
Ultra Librarian 3D Model Ultra Librarian AT80604004884AA CAD Model

Description

The Intel AT80604004884AA is a microprocessor specifically designed for embedded systems. This CPU is part of Intel's embedded processors lineup, engineered to provide computing power in applications where power efficiency and reliability are crucial. It’s tailored for use in devices requiring stable performance within tight thermal and power constraints.

Applications

  • Industrial control systems
  • Retail point-of-sale (POS) systems
  • Digital signage solutions
  • Thin client devices
  • Medical imaging equipment

Features

  • Multi-core processing capability for enhanced performance
  • Integrated graphics engine for display output
  • Support for DDR3 memory for improved bandwidth
  • Advanced power management features for energy efficiency
  • Built-in security features for data protection

Benefits

  • Increased processing speed and efficiency in demanding applications
  • Reduced power consumption, leading to lower operating costs
  • Enhanced system security to protect against unauthorized access
  • Improved system reliability through robust design and manufacturing
  • Lower total cost of ownership due to integrated features

Additional Details

The AT80604004884AA embedded processor utilizes a system-on-chip (SoC) architecture, integrating the CPU, graphics, and memory controller onto a single die. This reduces overall system size and complexity, while also improving performance. The processor supports various connectivity options, including USB, SATA, and Ethernet, allowing for flexible system integration. It's designed to operate within a wide temperature range, making it suitable for deployment in harsh industrial environments.

This processor also supports virtualization technology, enabling multiple operating systems to run concurrently on a single platform. This is beneficial in applications where resource isolation and security are important. Intel provides comprehensive software development tools and support for the AT80604004884AA, simplifying the development process and reducing time-to-market. The AT80604004884AA is designed for long-term availability, ensuring a stable supply for embedded applications.

You May Also Be Interested in

STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess