EN
  • EN
  • DE

UCC28063ADR

Part No UCC28063ADR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Natural Interleaving Transition-Mode PFC Controller With Improved Audible and Input Surge Noise Immunity
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Natural Interleaving
Packaging Reel - TR
Mode Discontinuous (Transition)
Current - Startup 100μA
Operating Supply Voltage 14 V ~ 21 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276200-UCC28063ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28063A
Introduction Date February 04, 2015
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28063ADR CAD Model

Description

Overview of Texas Instruments UCC28063ADR

The Texas Instruments UCC28063ADR is a state-of-the-art transition-mode Power Factor Correction (PFC) controller designed for multi-phase power supplies. This advanced IC is specifically engineered to enhance the performance of AC/DC power applications by reducing power consumption and increasing efficiency. Its unique features and capabilities make it an ideal choice for a wide range of applications, including but not limited to servers, televisions, and industrial power systems.

Key Features

  • Natural Interleaving™ Technology: The UCC28063ADR incorporates TI's proprietary Natural Interleaving technology, which enables multi-phase operation. This technology helps to reduce input and output ripple, leading to minimized electromagnetic interference (EMI) and optimized thermal performance.
  • Advanced Current-Shaping: This PFC controller offers excellent current shaping, which ensures that the input current waveform closely follows the input voltage waveform, thus achieving a high power factor and low total harmonic distortion (THD).
  • Energy Saving: With its ability to operate in transition mode, the UCC28063ADR is highly efficient at light loads, contributing to energy savings and meeting stringent energy standards.
  • Robust Protection Features: The device includes a variety of protection features, such as over-voltage protection, under-voltage lockout, and cycle-by-cycle peak current limiting, which safeguard the power supply and enhance system reliability.

Applications

Thanks to its versatility and performance, the UCC28063ADR is used in a number of applications that require efficient power factor correction, including:

  • AC/DC power supplies for servers and telecom equipment
  • Flat-panel television power supplies
  • Power supplies for industrial and medical equipment

Package and Availability

The UCC28063ADR is available in a 16-pin SOIC package, which is suitable for automated assembly processes and is compatible with standard PCB layouts. This product is part of Texas Instruments' reliable PFC controller lineup and is readily available through various distributors and directly from TI's website.

In summary, the UCC28063ADR by Texas Instruments is a sophisticated and efficient solution for power factor correction in a multitude of power supply applications, combining cutting-edge technology with robust protection features to ensure optimal performance and reliability.

You May Also Be Interested in

Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3234 $105.8720
120+ $1.2820 $153.8400
165+ $1.2407 $204.7155
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess