EN
  • EN
  • DE

UCC28061

Part No UCC28061
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Natural Interleaving™ Transition-Mode PFC Controller With Improved Audible Noise Immunity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276197-UCC28061
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28061 CAD Model

Description

Introducing the UCC28061 from Texas Instruments

The UCC28061 is a robust and innovative power management integrated circuit designed by Texas Instruments, specifically engineered for the efficient control of power factor correction (PFC) circuits. This advanced IC is tailored to meet the needs of a variety of applications, particularly those requiring a power factor close to unity, such as in switch-mode power supplies (SMPS) used in desktop computers, televisions, and other consumer electronic devices.

At the heart of the UCC28061 lies its unique Natural Interleaving™ technology, which ensures automatic phase shedding and rapid response times. This feature helps to optimize performance by reducing total harmonic distortion and improving the efficiency of the power supply, even under light-load conditions. The result is an increase in energy savings and a reduction in power-related emissions, making the UCC28061 a choice component for eco-conscious designs.

One of the key advantages of the UCC28061 is its ability to operate in a transition mode, also known as critical conduction mode (CrM), which further enhances efficiency by minimizing switching losses. The integrated circuit is designed to support a wide range of input voltages, making it a versatile solution for global applications. Its built-in soft-start feature ensures a smooth power-up process, thereby reducing stress on the system and extending the lifespan of the end product.

The UCC28061 also boasts a suite of protection features, including over-voltage, under-voltage, and over-current protection, which safeguard the system against potential damage caused by electrical anomalies. Its frequency dithering capability helps to minimize electromagnetic interference (EMI), ensuring compliance with international EMI standards.

For designers and engineers seeking to enhance the efficiency and reliability of their PFC designs, the UCC28061 from Texas Instruments offers a compelling solution. Its combination of advanced control features, protection mechanisms, and compliance with global energy standards makes it an ideal choice for powering the next generation of electronic devices.

For more information, datasheets, and support resources, visit the Texas Instruments website to explore the full capabilities of the UCC28061 and discover how it can be integrated into your power management solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2975 $51.5700
29+ $3.5262 $102.2598
44+ $3.4160 $150.3040
61+ $3.3058 $201.6538
79+ $3.1956 $252.4524
105+ $2.8650 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess