EN
  • EN
  • DE

UCC28060DR

Part No UCC28060DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 500kHz
Current - Startup 200μA
Supply Voltage - Operating 8 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035771-UCC28060DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28060DR CAD Model

Description

Introducing the UCC28060DR from Texas Instruments

Discover the UCC28060DR, a groundbreaking dual-phase, transition-mode Power Factor Correction (PFC) pre-regulator. This innovative component, crafted by the industry-leading Texas Instruments, is designed to enhance power efficiency and system performance in a diverse range of applications. The UCC28060DR is a testament to Texas Instruments' commitment to providing advanced solutions for power management challenges.

Key Features and Benefits

  • Dual-Phase Operation: The UCC28060DR operates in a two-phase interleaved mode, which significantly reduces ripple current in the input and output, minimizing the size of required input and output capacitors and inductors. This results in a more compact, cost-effective power supply design.
  • Transition-Mode PFC: Transition mode, also known as critical conduction mode (CrM), ensures high efficiency by adjusting the switching frequency in response to the load, leading to optimized performance for light to medium loads.
  • Natural Interleaving: The device's natural interleaving technique ensures balanced current sharing between phases, which simplifies the design by eliminating the need for complex current-sensing circuits or external control.
  • Advanced Control Features: The UCC28060DR is equipped with a suite of control features, such as soft-start, enable, fault protection, and overvoltage protection, which contribute to stable and safe operation under a variety of conditions.
  • Robust Performance: With its built-in phase management, the UCC28060DR can operate with a single phase during low power conditions, enhancing light-load efficiency and extending the life of the product.
  • Green Mode Operation: The pre-regulator supports green mode operation, which allows for reduced power consumption at light loads, making it an eco-friendly choice for energy-conscious applications.

Applications

The UCC28060DR is ideal for a wide array of applications, including but not limited to:

  • AC-DC Adapters for Desktop PCs
  • Flat Panel Television Power Supplies
  • Power Supplies for Servers and Networking Equipment
  • Power Supplies for Home Audio Systems

With its advanced features and versatile application potential, the UCC28060DR from Texas Instruments stands as a superior choice for designers seeking to optimize power factor correction in their next-generation power supply designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6113 $56.3955
80+ $1.3221 $105.7680
120+ $1.2808 $153.6960
165+ $1.2395 $204.5175
210+ $1.1982 $251.6220
280+ $1.0742 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess