EN
  • EN
  • DE

DM74LS245N

Part No DM74LS245N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 3-STATE Octal Bus Transceiver | IC TXRX NON-INVERT 5.25V 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Current - Output High, Low 15mA, 24mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74LS245
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 252389-DM74LS245N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS245N CAD Model

Description

ON Semiconductor DM74LS245N Octal Bus Transceiver

The DM74LS245N is a high-performance octal bus transceiver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the 74LS series, offering a robust interface between communication or data buses in a digital system. The device allows bidirectional data flow with 3-state outputs, which can be used to isolate the buses effectively.

Constructed with Low Power Schottky (LPS) technology, the DM74LS245N ensures reduced power consumption while maintaining high-speed operation. This makes it ideal for interfacing with systems that require efficient power management without compromising on performance.

Key features of the DM74LS245N include:

  • Octal Bidirectional Data Paths: It has eight lines of bidirectional data paths for parallel data transfer, enhancing the efficiency of data communication between elements of a digital system.
  • 3-State Outputs: The transceiver includes outputs that can be set to a high-impedance state, effectively disconnecting the output from the rest of the circuit, which is essential for bus-oriented systems.
  • Control Inputs: It features two control inputs, namely the Output Enable (OE) and the Direction (DIR) inputs, which dictate the direction of data flow and the activation of the outputs.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various logic levels and ensuring compatibility with multiple types of digital systems.
  • Durable and Reliable: Encased in a plastic dual-in-line package (DIP), the DM74LS245N is designed for durability and long-term reliability in a variety of operating conditions.

The DM74LS245N is commonly utilized in applications that require the transfer of data between two buses, such as microprocessor or microcontroller-based systems, and is particularly useful when data must be transferred in both directions. Its ability to prevent data contention by placing its outputs in a high-impedance state makes it a critical component in digital systems where multiple devices may need to share common data or address lines.

Overall, the ON Semiconductor DM74LS245N is a versatile and reliable choice for designers who require a high-quality octal bus transceiver that provides efficient data transfer capabilities while maintaining low power consumption.

You May Also Be Interested in

STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess