EN
  • EN
  • DE

UCC2804DR81221G4

Part No UCC2804DR81221G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC / off-line and DC to DC converter Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 12 V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 798697-UCC2804DR81221G4
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2804
Introduction Date March 21, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC2804DR81221G4 CAD Model

Description

Product Overview: UCC2804DR81221G4

The UCC2804DR81221G4 is a high-performance, low-power, BiCMOS current-mode Pulse Width Modulation (PWM) controller from Texas Instruments. It is designed to provide a robust and efficient solution for power supply applications, particularly those requiring a compact and energy-efficient design.

Key Features

  • Low Startup and Operating Current: This controller is optimized for low power consumption, with a startup current of typically 0.1µA and an operating current of 2.5mA, making it ideal for battery-operated and energy-saving applications.
  • High-Frequency Operation: The UCC2804DR81221G4 can operate at frequencies up to 1MHz, allowing for smaller external components and reduced system size and cost.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving a consistent and precise frequency control over temperature and power supply variations.
  • Automatic Feed Forward Compensation: The device includes feed forward compensation to maintain stable operation under varying input voltage conditions.
  • Soft Start: The UCC2804DR81221G4 incorporates a soft start function to minimize stress on the power supply during startup.

Applications

The UCC2804DR81221G4 is suitable for a variety of applications, including:

  • DC/DC Converters
  • Off-Line Power Supplies
  • Portable Devices
  • Telecommunication Equipment
  • Green Electronics/Appliances
  • Point of Load Regulation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC2804DR81221G4 is no exception. It is available in a slim 8-pin SOIC package and is specified for a temperature range of -40°C to 105°C, ensuring reliable performance in a wide range of environments and applications.

Ordering Information

For detailed product information, availability, and ordering, customers can visit the Texas Instruments website or contact their local sales office. The UCC2804DR81221G4 is available for immediate purchase and can be ordered using its unique product number to ensure the correct configuration and packaging.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1145 $51.1450
24+ $4.1965 $100.7160
37+ $4.0653 $150.4161
51+ $3.9342 $200.6442
66+ $3.8031 $251.0046
88+ $3.4096 $300.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess