EN
  • EN
  • DE

UCC2800PWTR

Part No UCC2800PWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Power BiCMOS Current-Mode PWM | IC REG CTRLR MULT TOP 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 6.9V ~ 12V
Switching Frequency 46kHz
Duty Cycle (Maximum) 99%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number UCC2800
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1276173-UCC2800PWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2800PWTR CAD Model

Description

The UCC2800PWTR is a sophisticated low-power BiCMOS current-mode pulse-width modulation (PWM) controller from Texas Instruments, designed for a wide range of power supply applications. This versatile controller integrates a variety of features to enhance the performance and reliability of power supplies, including switch-mode power supplies (SMPS) and DC-DC converters.

Key Features

  • Advanced BiCMOS Technology: The UCC2800PWTR utilizes BiCMOS technology, which combines the strengths of both bipolar and CMOS transistors, resulting in a device with high speed and low power consumption.
  • Low Start-Up Current: With a start-up current of just 100µA, this controller is highly efficient, making it ideal for battery-operated and energy-saving applications.
  • High-Frequency Operation: The device is capable of operating at frequencies up to 1MHz, allowing for smaller external components and a more compact power supply design.
  • Current-Mode Control: Current-mode control provides inherent line feedforward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is trimmed, ensuring precise frequency control and consistency between units.

Applications

The UCC2800PWTR is suitable for a variety of applications, including:

  • Offline and DC-to-DC power supplies
  • Portable equipment
  • Green-mode power supplies
  • Communication power supplies
  • Industrial power systems

Package and Availability

The device is available in a TSSOP-14 package, providing a compact footprint for space-constrained applications. The 'PWTR' suffix indicates that this component is provided in tape and reel packaging, which is suitable for automated assembly processes.

Quality and Reliability

As with all Texas Instruments products, the UCC2800PWTR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. Comprehensive technical support and documentation are available to assist with integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5407 $55.4070
22+ $4.5463 $100.0186
35+ $4.4042 $154.1470
47+ $4.2621 $200.3187
61+ $4.1201 $251.3261
82+ $3.6938 $302.8916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,057 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess