EN
  • EN
  • DE

UCC27532DBVT

Part No UCC27532DBVT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC IGBT GATE DRIVER SOT-23-6 / Driver 5A 2-OUT High and Low Side Non-Inv 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 10 V ~ 32 V
Logic Voltage - VIL, VIH 1.2V, 1.7V
Current - Peak Output (Source, Sink) 2.5A, 5A
Rise / Fall Time (Typ) 15ns, 7ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 798695-UCC27532DBVT
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27532
Introduction Date January 09, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27532DBVT CAD Model

Description

The UCC27532DBVT from Texas Instruments is a robust, high-speed, single-channel gate driver specifically designed to drive power MOSFETs, IGBTs, and SiC MOSFETs with optimum efficiency and precision. This device is a part of the UCC2753x family of drivers that offer a range of drive strength options, allowing designers to tailor their applications for speed and switching losses.

Key Features

  • Drive Voltage Range: The UCC27532DBVT operates over a wide supply voltage range from 4.5V to 18V, making it versatile for various applications.
  • High Peak Output Drive Strength: With peak source and sink currents of ±2.5 A and ±5 A respectively, this gate driver can effectively switch power semiconductors at high speeds, reducing switching losses and improving overall efficiency.
  • Output Split Resistance: The device features a split output configuration that allows designers to adjust the turn-on and turn-off speeds by adding external resistors, providing flexibility in managing EMI and switching losses.
  • Negative Voltage Handling: The UCC27532DBVT is capable of handling negative voltages on the output down to -2V, which enhances the robustness during high dv/dt or inductive switching.
  • Robust Isolation: With a robust 4-kV ESD protection, the device ensures reliable operation in harsh industrial environments.
  • Industry-Standard Package: The gate driver is offered in a SOT-23-6 package, which is suitable for compact PCB layouts and is compatible with standard manufacturing processes.

Applications

The UCC27532DBVT is ideal for a wide range of applications, including:

  • Motor control circuits
  • Switch-mode power supplies
  • Power inverters
  • DC-DC converters
  • Class-D audio amplifiers
  • Industrial automation

With its advanced features and high-performance capabilities, the Texas Instruments UCC27532DBVT gate driver is an excellent choice for driving power switches in high-efficiency, high-speed applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8513 $51.0780
145+ $0.6986 $101.2970
225+ $0.6767 $152.2575
310+ $0.6549 $203.0190
395+ $0.6331 $250.0745
530+ $0.5676 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,791 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess