EN
  • EN
  • DE

UCC27324DGN

Part No UCC27324DGN
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVR DUAL HS 4A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 081862-UCC27324DGN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27324DGN CAD Model

Description

The UCC27324DGN is a robust, high-speed dual-channel MOSFET driver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to deliver exceptional performance in a variety of applications, including but not limited to switch-mode power supplies, DC-DC converters, motor controllers, and class D switch-mode amplifiers.

Key Features

  • High Peak Output Current: The UCC27324DGN boasts a peak output current of 4A, making it capable of driving large capacitive loads with ease.
  • Dual Independent Channels: It features two independent channels that can be used in high-side and low-side configurations, providing design flexibility.
  • Fast Propagation Delays: With propagation delays typically under 25ns, this driver ensures swift response times, which is critical for high-frequency applications.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4V to 15V, accommodating various power systems.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.

Product Specifications

Parameter Value Configuration Dual Output Current 4A Propagation Delay Time 25ns Supply Voltage - Min 4V Supply Voltage - Max 15V Operating Temperature -40°C to +125°C Mounting Type Surface Mount Package / Case 8-MSOP-PowerPad

Applications

The versatility of the UCC27324DGN makes it suitable for a wide range of applications. Its ability to efficiently drive MOSFETs and IGBTs is particularly beneficial in power management systems where fast switching and reliable operation are paramount. The device's robust design ensures consistent performance even in harsh industrial environments, making it a preferred choice for engineers and designers seeking a reliable MOSFET driver solution.

For detailed product information, datasheets, and support resources, please visit Texas Instruments' official website or contact their customer support team.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4767 $50.0535
225+ $0.4466 $100.4850
350+ $0.4315 $151.0250
500+ $0.4013 $200.6500
650+ $0.3862 $251.0300
810+ $0.3712 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess