EN
  • EN
  • DE

UCC27289DR

Part No UCC27289DR
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 8SOIC / Half Bridge Driver General Purpose Bipolar, NMOS, Power MOSFET 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Half Bridge
Applications General Purpose
Interface Analog, Logic, PWM
Load Type Capacitive and Resistive
Technology Bipolar, NMOS, Power MOSFET
Current - Peak Output 2.5A
Voltage - Supply 8V ~ 16V
Voltage - Load 8V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Fault Protection Current Limiting, Over Voltage, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC27289
Standard Package 2,500
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340521-UCC27289DR
Ultra Librarian 3D Model Ultra Librarian UCC27289DR CAD Model

Description

Product Overview: Texas Instruments UCC27289DR

The UCC27289DR from Texas Instruments is a robust half-bridge driver IC designed for high-performance power conversion applications. This advanced driver IC is capable of effectively driving N-Channel MOSFETs and IGBTs, making it an ideal choice for a wide range of applications, including switched-mode power supplies, motor drives, and DC-DC converters.

Key Features

  • High-Voltage Capability: The UCC27289DR can handle up to 120V, providing a wide range for various power systems.
  • High Peak Current: With a peak source and sink current of 4A and 4A respectively, it can easily drive large capacitive loads, ensuring quick and efficient switching.
  • Independent Inputs: Separate high and low driver inputs provide flexible control and simplify the interfacing with controller circuits.
  • Bootstrap Operation: The integrated high-side bootstrap diode reduces external component count, simplifying the circuit design and reducing overall system cost.
  • Extended Temperature Range: The UCC27289DR operates over an extended industrial temperature range, ensuring reliability in harsh environments.
  • Protection Features: Built-in under-voltage lockout (UVLO) for both channels ensures that the device operates only when the supply voltage is sufficient, enhancing system safety and reliability.

Applications

The versatility of the UCC27289DR makes it suitable for a variety of high-performance applications, including:

  • Automotive systems
  • Industrial motor drives
  • Power supplies (AC/DC, isolated DC/DC)
  • Solar inverters
  • Uninterruptible power supplies (UPS)

Package and Availability

The UCC27289DR is available in an 8-pin SOIC package, providing a compact footprint that is ideal for space-constrained applications. Texas Instruments ensures the availability of this driver IC, catering to both small-scale projects and large-volume industrial needs.

With its robust design, comprehensive features, and versatile application range, the UCC27289DR driver IC from Texas Instruments stands out as a high-quality component for your power management solutions.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
Lowest to $43.6567
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2080 $51.3280
38+ $2.6322 $100.0236
59+ $2.5500 $150.4500
82+ $2.4677 $202.3514
105+ $2.3855 $250.4775
141+ $2.1387 $301.5567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,388 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess