Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 17 V
Logic Voltage - VIL, VIH 1.3V, 2.7V
Current - Peak Output (Source, Sink) 4A, 4A
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 7.2ns, 5.5ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276129-UCC27211D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27211
Introduction Date October 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27211D CAD Model

Description

Product Overview: UCC27211D from Texas Instruments

The UCC27211D is a high-performance, dual-channel MOSFET driver designed by Texas Instruments to deliver robust and efficient power management solutions. It is engineered to drive both the high-side and low-side N-channel power MOSFETs in a synchronous buck or a half-bridge configuration. This makes it suitable for a wide range of applications, including motor drives, DC-DC converters, power inverters, and class-D audio amplifiers.

With a maximum bootstrap voltage of up to 120V, the UCC27211D ensures reliable operation even under high voltage conditions. Its high peak output current capability of up to 4A source and 4A sink enables the driver to handle high-power applications with ease. The driver is designed to work with power supply voltages ranging from 10V to 20V, providing flexibility in system design.

The UCC27211D boasts a robust feature set that includes a 3.3V and 5V compatible logic input, independent high-side and low-side driver channels, and cross-conduction prevention logic. This logic prevents both outputs from being on at the same time, thereby protecting the MOSFETs from potential damage. Additionally, its industry-leading propagation delay of 25ns and matched delay times enhance the overall system efficiency by reducing switching losses.

The device comes in a compact 8-pin SOIC package, which minimizes the footprint on the PCB and simplifies the design process. Its integrated under-voltage lockout (UVLO) feature ensures that the device operates only when the supply voltage is sufficient, enhancing system reliability.

Texas Instruments has designed the UCC27211D with thermal shutdown protection, which safeguards the device from overheating and extends its operational lifespan. Moreover, the driver is characterized for operation from -40°C to 140°C, making it suitable for harsh industrial environments.

In summary, the UCC27211D MOSFET driver from Texas Instruments stands out for its high voltage capability, high current drive, fast switching speeds, and robust protection features. It is an ideal choice for designers looking to enhance power efficiency and reliability in their high-performance applications.

You May Also Be Interested in

Texas Instruments
UC2714 COMPLEMENTARY SWITCH FET / Gate Driver IC
Lowest to $4.3092
ECAD model for UC2714DTR
Infineon Technologies
CURRENT SENSING SINGLE CHANNEL DRIVER | IC DRIVER 600V 200/420MA 8-SOIC
Lowest to $0.5205
ECAD model for IR21271S
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
IXYS
8 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR LS 8A SGL 5TO-263
Need more? Email Us
ECAD model for IXDD408YI
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 24SOIC / Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Need more? Email Us
ECAD model for LT1162ISW#PBF
Renesas Electronics America
Synchronous Rectified Buck MOSFET Drivers | IC DRIVER MOSFET SYNC BUCK 8SOIC
Need more? Email Us
ECAD model for HIP6603BCBZ
Monolithic Power Systems Inc.
Half-Bridge Gate Driver IC 10-QFN (4x4)
Need more? Email Us
ECAD model for MP1924AHR-LF-P
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,995 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention