EN
  • EN
  • DE

UCC27200ADR

Part No UCC27200ADR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HIGH/LOW SIDE 3A 9-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 9-VSON (3x3)
Win Source Part Number 081858-UCC27200ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27200ADR CAD Model

Description

Product Overview: Texas Instruments UCC27200ADR High-Side and Low-Side Driver

The UCC27200ADR from Texas Instruments is a robust, high-frequency, high-side and low-side driver designed for a wide range of power management applications. This driver IC is capable of driving both N-channel MOSFETs and IGBTs, making it a versatile choice for designers looking to improve the efficiency and performance of their power conversion systems.

Key Features

  • High-Voltage Capability: The UCC27200ADR is designed to handle high voltages, with a bootstrap operation capable of up to 120V. This makes it suitable for a variety of demanding applications that require high voltage handling, such as motor drives, power inverters, and switching power supplies.
  • High Current Drive: With peak source and sink current capabilities of 4A and 4A respectively, this driver can effectively switch power devices at high speeds, reducing switching losses and improving overall system efficiency.
  • Wide Temperature Range: The device operates over an extended industrial temperature range from -40°C to 140°C, ensuring reliable performance in harsh environments.
  • Independent Inputs: Separate high-side and low-side input pins provide design flexibility and the ability to implement various topologies and control methods.
  • Under-Voltage Lockout (UVLO): The UCC27200ADR includes UVLO protection on both the high-side and low-side, ensuring that the driver operates only when sufficient gate voltage is present, thereby protecting the power switches from insufficient gate drive.

Applications

The UCC27200ADR is ideal for a range of applications where efficient power conversion and switching are critical. Common applications include:

  • DC to AC Power Inverters
  • DC to DC Converters
  • Motor Control Systems
  • Class-D Audio Amplifiers
  • Power Supplies for Servers and Telecom

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the UCC27200ADR is no exception. It is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. Additionally, the device is RoHS compliant and designed to meet the rigorous standards of the industrial market.

For designers seeking a reliable, high-performance driver capable of managing high voltages and currents, the UCC27200ADR from Texas Instruments presents an excellent solution that balances performance, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6541 $57.8935
75+ $1.3573 $101.7975
115+ $1.3148 $151.2020
160+ $1.2724 $203.5840
205+ $1.2300 $252.1500
275+ $1.1028 $303.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,296 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess