EN
  • EN
  • DE

UCC2541PWP

Part No UCC2541PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-EFFICIENCY SYNCHRONOUS BUCK PWM CONTROLLER | IC REG CTRLR BUCK 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 8.5V ~ 35V
Switching Frequency 300kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Ramp, Reset, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number UCC2541
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1276089-UCC2541PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2541PWP CAD Model

Description

Product Overview: Texas Instruments UCC2541PWP

The Texas Instruments UCC2541PWP is a highly versatile and advanced power management integrated circuit (IC) designed to cater to a wide range of power supply applications. This cutting-edge device is part of the UCC series, which is renowned for its reliability and performance in controlling and managing power distribution within electronic systems.

Key Features

  • High-Performance PWM Controller: The UCC2541PWP is equipped with a pulse-width modulation (PWM) controller that provides precise power delivery, ensuring efficient operation of the power supply.
  • Wide Input Voltage Range: This IC can handle a broad range of input voltages, making it suitable for various applications, from consumer electronics to industrial systems.
  • Integrated MOSFET Drivers: With built-in drivers for MOSFETs, the UCC2541PWP simplifies the design and enhances the performance of the power stage.
  • Programmable Switching Frequency: Designers can set the switching frequency according to their specific requirements, which allows for flexibility in component selection and optimization of the power supply design.
  • Protection Features: The device includes multiple protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure safe operation under various conditions.

Applications

The UCC2541PWP is suitable for a diverse set of applications, including but not limited to:

  • AC/DC and isolated DC/DC power supplies
  • Telecom and server power systems
  • Industrial power equipment
  • LED drivers and power converters

Package and Availability

The IC comes in a thermally enhanced 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, designated as PWP, which aids in heat dissipation and allows for more compact PCB layouts. The UCC2541PWP is available for order through Texas Instruments and its authorized distributors, ensuring easy access for designers and manufacturers.

Conclusion

In conclusion, the Texas Instruments UCC2541PWP is a powerful solution for modern power management challenges, offering a combination of flexibility, efficiency, and protection. Its robust feature set and wide application range make it an ideal choice for engineers looking to create reliable and high-performance power systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess